Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 4A 12-VFLGA
Win Source Part Number: 1073176-LX7180A-01CL
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 4A
Output Type: Programmable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1.65MHz
Voltage - Output (Max): 5.5V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Package / Case: 12-VFLGA
Supplier Device Package: 12-QFN (2x2)
Temperature Range - Operating: 0°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): TPS61200DRCR; TPS61029DRCT; TPS61201DRCT; NCP5217AMNTXGLX7180A
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: LX7180A-01CLQ-TRCT,L
Base Product Number: LX7180
Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 4A 12-VFLGA
IC REG BUCK PROG 4A 12QFN
IC REG BUCK PROG 4A 12QFN
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LX7180A-01CLQ-TRTR-ND | 1073176-LX7180A-01CLQ-TR | LX7180A-01CLQ-TR | LX7180A-01CLQ-TR | LX7180A-01CLQ-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Programmable | Fixed; Programmable | ||
| Package Type | Other; 12-PowerVFQFN | Other; Tape & Reel | Other; 12-VFLGA | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 0.6000 to 5.5 volts | 0.6000 to 5.5 volts | 0.6000 volts |