Microchip Technology, Inc. Synchronous Buck Regulator with I2C LX7178

Description
The LX7178 is a digitally controlled step-down regulator IC with an integrated 40mΩ high-side P-channel MOSFET and a 14mΩ low-side N-channel MOSFET. It features Microsemi’s proprietary constant-frequency hysteretic control engine for near-instantaneous correction to line/load transients. It does not require high-ESR output capacitors and incorporates energysaving “PSM” (Power Save or Pulse Skip Mode) at light loads, to extend battery life in mobile applications. The LX7178 has an I 2 C serial interface port for output voltage margining and monitoring if required (it can also operate in default mode). In addition it includes robust fault monitoring functions. The LX7178 will operate from 3V to 5.5V, and is available in 0.8V fixed output voltage option (no voltage divider is necessary). The output voltage can also be adjusted with an external voltage divider up to 3.3V. Additional Features Constant Frequency Hysteretic Control Extremely Fast Line/Load Transient Response I 2 C for Output Adjustment (3.4Mbps) 1.875 MHz Switching Frequency Extremely Low-RDSON MOSFETS Input Voltage Rail 3.3V to 5V Greater than 5A Output Current I 2 C Selectable Power Save Mode for Light-Load Efficiency UVLO, OVP, OCP 0°C to +85°C Ambient Temperature Available in WLCSP-20 (0.4mm pitch) RoHS Compliant
Datasheet
Description
The LX7178 is a digitally controlled step-down regulator IC with an integrated 40mΩ high-side P-channel MOSFET and a 14mΩ low-side N-channel MOSFET. It features Microsemi’s proprietary constant-frequency hysteretic control engine for near-instantaneous correction to line/load transients. It does not require high-ESR output capacitors and incorporates energysaving “PSM” (Power Save or Pulse Skip Mode) at light loads, to extend battery life in mobile applications. The LX7178 has an I 2 C serial interface port for output voltage margining and monitoring if required (it can also operate in default mode). In addition it includes robust fault monitoring functions. The LX7178 will operate from 3V to 5.5V, and is available in 0.8V fixed output voltage option (no voltage divider is necessary). The output voltage can also be adjusted with an external voltage divider up to 3.3V. Additional Features Constant Frequency Hysteretic Control Extremely Fast Line/Load Transient Response I 2 C for Output Adjustment (3.4Mbps) 1.875 MHz Switching Frequency Extremely Low-RDSON MOSFETS Input Voltage Rail 3.3V to 5V Greater than 5A Output Current I 2 C Selectable Power Save Mode for Light-Load Efficiency UVLO, OVP, OCP 0°C to +85°C Ambient Temperature Available in WLCSP-20 (0.4mm pitch) RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Synchronous Buck Regulator with I2C - LX7178 - Microchip Technology, Inc.
Chandler, AZ, United States
Synchronous Buck Regulator with I2C
LX7178
Synchronous Buck Regulator with I2C LX7178
The LX7178 is a digitally controlled step-down regulator IC with an integrated 40mΩ high-side P-channel MOSFET and a 14mΩ low-side N-channel MOSFET. It features Microsemi’s proprietary constant-frequency hysteretic control engine for near-instantaneous correction to line/load transients. It does not require high-ESR output capacitors and incorporates energysaving “PSM” (Power Save or Pulse Skip Mode) at light loads, to extend battery life in mobile applications. The LX7178 has an I 2 C serial interface port for output voltage margining and monitoring if required (it can also operate in default mode). In addition it includes robust fault monitoring functions. The LX7178 will operate from 3V to 5.5V, and is available in 0.8V fixed output voltage option (no voltage divider is necessary). The output voltage can also be adjusted with an external voltage divider up to 3.3V. Additional Features Constant Frequency Hysteretic Control Extremely Fast Line/Load Transient Response I 2 C for Output Adjustment (3.4Mbps) 1.875 MHz Switching Frequency Extremely Low-RDSON MOSFETS Input Voltage Rail 3.3V to 5V Greater than 5A Output Current I 2 C Selectable Power Save Mode for Light-Load Efficiency UVLO, OVP, OCP 0°C to +85°C Ambient Temperature Available in WLCSP-20 (0.4mm pitch) RoHS Compliant

The LX7178 is a digitally controlled step-down regulator IC with an integrated 40mΩ high-side P-channel MOSFET and a 14mΩ low-side N-channel MOSFET. It features Microsemi’s proprietary constant-frequency hysteretic control engine for near-instantaneous correction to line/load transients. It does not require high-ESR output capacitors and incorporates energysaving “PSM” (Power Save or Pulse Skip Mode) at light loads, to extend battery life in mobile applications. The LX7178 has an I 2 C serial interface port for output voltage margining and monitoring if required (it can also operate in default mode). In addition it includes robust fault monitoring functions. The LX7178 will operate from 3V to 5.5V, and is available in 0.8V fixed output voltage option (no voltage divider is necessary). The output voltage can also be adjusted with an external voltage divider up to 3.3V.

Additional Features

  • Constant Frequency Hysteretic Control
  • Extremely Fast Line/Load Transient Response
  • I 2 C for Output Adjustment (3.4Mbps)
  • 1.875 MHz Switching Frequency
  • Extremely Low-RDSON MOSFETS
  • Input Voltage Rail 3.3V to 5V
  • Greater than 5A Output Current
  • I 2 C Selectable Power Save Mode for Light-Load Efficiency
  • UVLO, OVP, OCP
  • 0°C to +85°C Ambient Temperature
  • Available in WLCSP-20 (0.4mm pitch)
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number LX7178
Product Name Synchronous Buck Regulator with I2C
Package Type Other; ['WLCSP']
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADM7171ACPZ-4.2-R7 - Lingto Electronic Limited
Specs
Regulator Category Linear
View Details
2.4V 0.15A SOT-89 LDO Voltage Regulator IC - 699-AAT3220IQY-2.4-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Regulator Category Linear
View Details
2 suppliers
Voltage Regulators - 1896964 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed; Adjustable / Variable
Package Type SOIC; Other; Soic
View Details
PMIC - PMIC - LED Drivers - A6217KLJTR-T - 859028-A6217KLJTR-T - Win Source Electronics
Specs
Package Type SOIC; Other; 8-SOIC-EP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers