Manufacturer: Microchip Technology
Win Source Part Number: 1320562-LX7178-01CSP
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Current - Output: 5A
Output Type: Programmable (Fixed)
Function: Step-Down
Topology: Buck
Frequency - Switching: 1.875MHz
Voltage - Output (Max): 3.3V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.6V (0.8V)
Synchronous Rectifier: Yes
Supplier Device Package: 20-WLCSP
Temperature Range - Operating: 0°C ~ 85°C
Case / Package: 20-UFBGA, WLCSP
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LX7178-01CSP-TRCT,LX
Base Product Number: LX7178
RoHS Status: RoHS Compliant
Buck Switching Regulator IC Positive Programmable (Fixed) 0.6V (0.8V) 1 Output 5A 20-UFBGA, WLCSP
IC REG BUCK PROG/0.8V 5A 20WLCSP
IC REG BUCK PROG/0.8V 5A 20WLCSP
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1320562-LX7178-01CSP-TR | LX7178-01CSP-TR | LX7178-01CSP-TR | LX7178-01CSP-TR |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed; Programmable (Fixed) | Fixed; Programmable (Fixed) | ||
| Package Type | Other; 20-UFBGA, WLCSP | Other; 20-UFBGA, WLCSP | ||
| Special Features | Multiple Outputs; Synchronous Rectification | |||
| fsw | 1875 kHz | 1875 kHz | 1875 kHz | 1875 kHz |