Microchip Technology, Inc. Voltage Regulators - DC DC Switching Regulators LX7176ACLQ-TR

Description
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 12-VFLGA
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 12-VFLGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - LX7176AILQ-TRTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LX7176AILQ-TRTR-ND
Voltage Regulators - DC DC Switching Regulators LX7176AILQ-TRTR-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 12-VFLGA

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 12-VFLGA

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LX7176ACLQ-TR - 805304-LX7176ACLQ-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LX7176ACLQ-TR
805304-LX7176ACLQ-TR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LX7176ACLQ-TR 805304-LX7176ACLQ-TR
Manufacturer: Microchip Technology Win Source Part Number: 805304-LX7176ACLQ-TR Packaging: Reel Mounting Style: SMD Current - Output: 4A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1.65MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 3V Voltage - Output (Min/Fixed): 0.6V Synchronous Rectifier: Yes Supplier Device Package: 12-QFN (2x2) Temperature Range - Operating: 0°C ~ 85°C Maximum Input Voltage: 5.5V Maximum Output Voltage: 5.5V Manufacturer Package: 12-VFLGA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Part Number Series: LX7176

Manufacturer: Microchip Technology
Win Source Part Number: 805304-LX7176ACLQ-TR
Packaging: Reel
Mounting Style: SMD
Current - Output: 4A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1.65MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Supplier Device Package: 12-QFN (2x2)
Temperature Range - Operating: 0°C ~ 85°C
Maximum Input Voltage: 5.5V
Maximum Output Voltage: 5.5V
Manufacturer Package: 12-VFLGA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: LX7176

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - LX7176ACLQ-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LX7176ACLQ-TR
PMIC - Voltage Regulators - DC DC Switching Regulators LX7176ACLQ-TR
IC REG BUCK ADJUSTABLE 4A 12QFN

IC REG BUCK ADJUSTABLE 4A 12QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LX7176ACLQ-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LX7176ACLQ-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LX7176ACLQ-TR
IC REG BUCK ADJUSTABLE 4A 12QFN

IC REG BUCK ADJUSTABLE 4A 12QFN

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - LX7176ACLQ-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LX7176ACLQ-TR
Voltage Regulators - DC DC Switching Regulators LX7176ACLQ-TR
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 12-VFLGA

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 12-VFLGA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LX7176AILQ-TRTR-ND 805304-LX7176ACLQ-TR LX7176ACLQ-TR LX7176ACLQ-TR LX7176ACLQ-TR
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LX7176ACLQ-TR PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; 12-PowerVFQFN Other; 12-VFLGA Other; 12-VFLGA
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.6000 to 5.5 volts 5.5 volts 0.6000 volts 0.6000 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Wide Vin 3A, 2.4Mhz Asynchronous Buck Regulator - ARG81801KESJSR - Allegro MicroSystems Inc.
Specs
Package Type Other; 24-Pin QFN
View Details
7 suppliers
LM22675-Q1 1A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable - LM22675QMRX-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
5 suppliers
Switching Regulators - 2222778P - RS Components, Ltd.
Specs
IOUT 3.5 amps
Efficiency 86 %
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details