Microchip Technology, Inc. 4A Step-Down-Regulator LX7176A

Description
The LX7176A is a 4A step-down regulator with integrated MOSFETs packaged in a space saving QFN12 2mm x 2mm for today’s mobile devices. It uses an ultra fast, constant frequency hysteretic control method to minimize external filter components while maintaining excellent regulation. The LX7176A reference voltage is 0.6V. The LX7176A operates from 3V to 5.5V rails and outputs 0.6V to 100% of the input voltage. Cycle-by-cycle current limiting protects against overcurrent conditions. Hiccup mode provides protection for heavy over-load or short-circuit faults. Thermal protection shuts down the regulator under overtemperature conditions. Over voltage conditions will immediately shut off the output to protect against permanent damage. The LX7176A automatically restarts when all fault conditions are cleared. Internal soft start circuitry limits start up inrush currents. Additional Features 0-4A Step-down Regulator Operational Input Supply Voltage Range: 3V-5.5V (short durations to 6.5V.) Hysteretic control offers best transient response CCM switching at a constant 1.65MHz Automatically switches to DCM switching under light loads to improve efficiency 100% Duty Ratio Operation Input under voltage and over voltage protection Enable and Power Good Function Internal soft-start Cycle-by-Cycle Over Current Protection Hiccup Mode protects against short circuit faults RoHS Compliant
Datasheet
Description
The LX7176A is a 4A step-down regulator with integrated MOSFETs packaged in a space saving QFN12 2mm x 2mm for today’s mobile devices. It uses an ultra fast, constant frequency hysteretic control method to minimize external filter components while maintaining excellent regulation. The LX7176A reference voltage is 0.6V. The LX7176A operates from 3V to 5.5V rails and outputs 0.6V to 100% of the input voltage. Cycle-by-cycle current limiting protects against overcurrent conditions. Hiccup mode provides protection for heavy over-load or short-circuit faults. Thermal protection shuts down the regulator under overtemperature conditions. Over voltage conditions will immediately shut off the output to protect against permanent damage. The LX7176A automatically restarts when all fault conditions are cleared. Internal soft start circuitry limits start up inrush currents. Additional Features 0-4A Step-down Regulator Operational Input Supply Voltage Range: 3V-5.5V (short durations to 6.5V.) Hysteretic control offers best transient response CCM switching at a constant 1.65MHz Automatically switches to DCM switching under light loads to improve efficiency 100% Duty Ratio Operation Input under voltage and over voltage protection Enable and Power Good Function Internal soft-start Cycle-by-Cycle Over Current Protection Hiccup Mode protects against short circuit faults RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4A Step-Down-Regulator - LX7176A - Microchip Technology, Inc.
Chandler, AZ, United States
4A Step-Down-Regulator
LX7176A
4A Step-Down-Regulator LX7176A
The LX7176A is a 4A step-down regulator with integrated MOSFETs packaged in a space saving QFN12 2mm x 2mm for today’s mobile devices. It uses an ultra fast, constant frequency hysteretic control method to minimize external filter components while maintaining excellent regulation. The LX7176A reference voltage is 0.6V. The LX7176A operates from 3V to 5.5V rails and outputs 0.6V to 100% of the input voltage. Cycle-by-cycle current limiting protects against overcurrent conditions. Hiccup mode provides protection for heavy over-load or short-circuit faults. Thermal protection shuts down the regulator under overtemperature conditions. Over voltage conditions will immediately shut off the output to protect against permanent damage. The LX7176A automatically restarts when all fault conditions are cleared. Internal soft start circuitry limits start up inrush currents. Additional Features 0-4A Step-down Regulator Operational Input Supply Voltage Range: 3V-5.5V (short durations to 6.5V.) Hysteretic control offers best transient response CCM switching at a constant 1.65MHz Automatically switches to DCM switching under light loads to improve efficiency 100% Duty Ratio Operation Input under voltage and over voltage protection Enable and Power Good Function Internal soft-start Cycle-by-Cycle Over Current Protection Hiccup Mode protects against short circuit faults RoHS Compliant

The LX7176A is a 4A step-down regulator with integrated MOSFETs packaged in a space saving QFN12 2mm x 2mm for today’s mobile devices. It uses an ultra fast, constant frequency hysteretic control method to minimize external filter components while maintaining excellent regulation. The LX7176A reference voltage is 0.6V. The LX7176A operates from 3V to 5.5V rails and outputs 0.6V to 100% of the input voltage. Cycle-by-cycle current limiting protects against overcurrent conditions. Hiccup mode provides protection for heavy over-load or short-circuit faults. Thermal protection shuts down the regulator under overtemperature conditions. Over voltage conditions will immediately shut off the output to protect against permanent damage. The LX7176A automatically restarts when all fault conditions are cleared. Internal soft start circuitry limits start up inrush currents.

Additional Features

  • 0-4A Step-down Regulator
  • Operational Input Supply Voltage Range: 3V-5.5V (short durations to 6.5V.)
  • Hysteretic control offers best transient response
  • CCM switching at a constant 1.65MHz
  • Automatically switches to DCM switching under light loads to improve efficiency
  • 100% Duty Ratio Operation
  • Input under voltage and over voltage protection
  • Enable and Power Good Function
  • Internal soft-start
  • Cycle-by-Cycle Over Current Protection
  • Hiccup Mode protects against short circuit faults
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number LX7176A
Product Name 4A Step-Down-Regulator
Package Type Other; ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24004PWP - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 20-PowerTSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Voltage Regulators - 1658303 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type Other; To-252
View Details
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Regulator Category Switching
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers