Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2.4A 8-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2.4A 8-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2.4A 8-WFDFN Exposed Pad
Manufacturer: Microchip Technology
Win Source Part Number: 801218-LX7167CLD-TR
Packaging: Reel
Mounting Style: SMD
Current - Output: 2.4A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 3MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Supplier Device Package: 8-DFN-EP (2x2)
Temperature Range - Operating: -10°C ~ 85°C
Maximum Input Voltage: 5.5V
Maximum Output Voltage: 5V
Manufacturer Package: 8-WFDFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: LX7167
IC REG BUCK ADJUSTABLE 2.4A 8DFN
IC REG BUCK ADJUSTABLE 2.4A 8DFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2.4A 8-WFDFN Exposed Pad
IC REG BUCK ADJUSTABLE 2.4A 8DFN
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LX7167CLD-TR-ND | 801218-LX7167CLD-TR | LX7167CLD-TR | LX7167CLD-TR | LX7167CLD-TR | LX7167CLD-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LX7167CLD-TR | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; 8-WFDFN Exposed Pad | Other; 8-WFDFN Exposed Pad | Other; 8-WFDFN Exposed Pad | Other; 8-WFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 5 volts | 5 volts | 0.6000 volts | 0.6000 to 5 volts | 0.6000 volts |