IC REG BUCK PROG/0.9V 5A 20WLCSP
IC REG BUCK PROG/0.9V 5A 20WLCSP
Buck Switching Regulator IC Positive Programmable (Fixed) 0.6V (0.9V) 1 Output 5A 20-UFBGA, WLCSP
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LX7165-01CSP-TR | LX7165-01CSP-TR | LX7165-01CSP-TR |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Life Cycle Stage | Active | Active | |
| Output Voltage | 0.6000 volts | 0.6000 to 3.3 volts | |
| IOUT | 5 amps | 5 amps | 5 amps |
| fsw | 1875 kHz | 1875 kHz | 1875 kHz |