Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LX7104ISF-TR LX7104ISF-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 880364-LX7104ISF-TR Series: * Features: Switching Regulator IC Output Package: Reel - TR Part Status: Obsolete Family Name: LX7104 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 880364-LX7104ISF-TR Series: * Features: Switching Regulator IC Output Package: Reel - TR Part Status: Obsolete Family Name: LX7104 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LX7104ISF-TR - 880364-LX7104ISF-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LX7104ISF-TR
880364-LX7104ISF-TR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LX7104ISF-TR 880364-LX7104ISF-TR
Manufacturer: Microchip Technology Win Source Part Number: 880364-LX7104ISF-TR Series: * Features: Switching Regulator IC Output Package: Reel - TR Part Status: Obsolete Family Name: LX7104 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 880364-LX7104ISF-TR
Series: *
Features: Switching Regulator IC Output
Package: Reel - TR
Part Status: Obsolete
Family Name: LX7104
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
HTSUS: 8542.39.0001

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LX7104ISF-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LX7104ISF-TR
Voltage Regulators - DC DC Switching Regulators LX7104ISF-TR
Buck Switching Regulator IC Positive Adjustable 0.81V 1 Output 1.5A TO-205AD, TO-39-3 Metal Can

Buck Switching Regulator IC Positive Adjustable 0.81V 1 Output 1.5A TO-205AD, TO-39-3 Metal Can

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - LX7104ISF-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LX7104ISF-TR
PMIC - Voltage Regulators - DC DC Switching Regulators LX7104ISF-TR
IC REG SWITCHING STEP-DOWN

IC REG SWITCHING STEP-DOWN

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - LX7104ISF-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
LX7104ISF-TR
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators LX7104ISF-TR
IC REG SWITCHING STEP-DOWN

IC REG SWITCHING STEP-DOWN

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 880364-LX7104ISF-TR LX7104ISF-TR LX7104ISF-TR LX7104ISF-TR
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LX7104ISF-TR Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
Package Type Other; Reel - TR TO-3; TO-39; Other; TO-205AD, TO-39-3 Metal Can
Life Cycle Stage PhaseOut; Obsolete Removed; Obsolete Removed
Output Voltage Type Adjustable / Variable; Adjustable
Output Voltage 0.8100 to 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Wide Input Voltage Adj Frequency 3.5A Buck Reg - A8586KLJTR-T - Allegro MicroSystems Inc.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 8-Pin SOIC
View Details
8 suppliers
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1148AR-5 - Lingto Electronic Limited
Specs
Configuration / Function Buck
View Details
Voltage Regulators - DC DC Switching Regulators - LM22673TJE-ADJ/J7002342 - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-263; Other; TO-263-7 Thin
Life Cycle Stage Active
View Details
Switching Regulators - 1908168P - RS Components, Ltd.
Specs
IOUT 0.0250 amps
Efficiency 99.9 %
Operating Temperature 85 C (185 F)
View Details