Microchip Technology, Inc. RF Front End (LNA + PA) - LX5591LQ LX5591LQ

Description
Manufacturer: Microchip Technology Win Source Part Number: 806900-LX5591LQ Packaging: Reel Features: SPDT Frequency: 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz RF Type: 802.11n/ac Manufacturer Package: 28-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 806900-LX5591LQ Packaging: Reel Features: SPDT Frequency: 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz RF Type: 802.11n/ac Manufacturer Package: 28-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Front End (LNA + PA) - LX5591LQ - 806900-LX5591LQ - Win Source Electronics
Laguna Hills, CA, United States
RF Front End (LNA + PA) - LX5591LQ
806900-LX5591LQ
RF Front End (LNA + PA) - LX5591LQ 806900-LX5591LQ
Manufacturer: Microchip Technology Win Source Part Number: 806900-LX5591LQ Packaging: Reel Features: SPDT Frequency: 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz RF Type: 802.11n/ac Manufacturer Package: 28-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours)

Manufacturer: Microchip Technology
Win Source Part Number: 806900-LX5591LQ
Packaging: Reel
Features: SPDT
Frequency: 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz
RF Type: 802.11n/ac
Manufacturer Package: 28-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 806900-LX5591LQ
Product Name RF Front End (LNA + PA) - LX5591LQ
Frequency 2.40E9 to 5.85E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-245 5315TC-245XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details