Microchip Technology, Inc. RF/IF and RFID - RF Front End (LNA + PA) LX5589BLQ-TR

Description
Win Source Part Number: 994289-LX5589BLQ-TR Category: RF/IF and RFID>RF Front End (LNA + PA) Features: SPDT Package: Tape & Reel (TR) Standard Package: 3,000 Frequency: 5.15GHz ~ 5.85GHz RF Type: 802.11n/ac Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Fake Threat In the Open Market: 82 pct. MSL Level: 2 (1 Year) HTSUS: 0000.00.0000 Mfr: Microchip Technology Base Product Number: LX5589
Request a Quote Datasheet
Description
Win Source Part Number: 994289-LX5589BLQ-TR Category: RF/IF and RFID>RF Front End (LNA + PA) Features: SPDT Package: Tape & Reel (TR) Standard Package: 3,000 Frequency: 5.15GHz ~ 5.85GHz RF Type: 802.11n/ac Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Fake Threat In the Open Market: 82 pct. MSL Level: 2 (1 Year) HTSUS: 0000.00.0000 Mfr: Microchip Technology Base Product Number: LX5589
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Front End (LNA + PA) - 994289-LX5589BLQ-TR - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Front End (LNA + PA)
994289-LX5589BLQ-TR
RF/IF and RFID - RF Front End (LNA + PA) 994289-LX5589BLQ-TR
Win Source Part Number: 994289-LX5589BLQ-TR Category: RF/IF and RFID>RF Front End (LNA + PA) Features: SPDT Package: Tape & Reel (TR) Standard Package: 3,000 Frequency: 5.15GHz ~ 5.85GHz RF Type: 802.11n/ac Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Fake Threat In the Open Market: 82 pct. MSL Level: 2 (1 Year) HTSUS: 0000.00.0000 Mfr: Microchip Technology Base Product Number: LX5589

Win Source Part Number: 994289-LX5589BLQ-TR
Category: RF/IF and RFID>RF Front End (LNA + PA)
Features: SPDT
Package: Tape & Reel (TR)
Standard Package: 3,000
Frequency: 5.15GHz ~ 5.85GHz
RF Type: 802.11n/ac
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-QFN (3x3)
Fake Threat In the Open Market: 82 pct.
MSL Level: 2 (1 Year)
HTSUS: 0000.00.0000
Mfr: Microchip Technology
Base Product Number: LX5589

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 994289-LX5589BLQ-TR
Product Name RF/IF and RFID - RF Front End (LNA + PA)
Frequency 5.15E9 to 5.85E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products