Microchip Technology, Inc. RF Front End (LNA + PA) - LX5586HLL-TR LX5586HLL-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 800585-LX5586HLL-TR Packaging: Reel Features: SPDT Frequency: 5.15GHz ~ 5.85GHz RF Type: 802.11n/ac Supplier Device Package: 16-QFN (2.5x2.5) Manufacturer Package: 16-XFQFN Exposed Pad Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 4,500 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 800585-LX5586HLL-TR Packaging: Reel Features: SPDT Frequency: 5.15GHz ~ 5.85GHz RF Type: 802.11n/ac Supplier Device Package: 16-QFN (2.5x2.5) Manufacturer Package: 16-XFQFN Exposed Pad Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 4,500 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Front End (LNA + PA) - LX5586HLL-TR - 800585-LX5586HLL-TR - Win Source Electronics
Laguna Hills, CA, United States
RF Front End (LNA + PA) - LX5586HLL-TR
800585-LX5586HLL-TR
RF Front End (LNA + PA) - LX5586HLL-TR 800585-LX5586HLL-TR
Manufacturer: Microchip Technology Win Source Part Number: 800585-LX5586HLL-TR Packaging: Reel Features: SPDT Frequency: 5.15GHz ~ 5.85GHz RF Type: 802.11n/ac Supplier Device Package: 16-QFN (2.5x2.5) Manufacturer Package: 16-XFQFN Exposed Pad Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 4,500 MSL Level: 3 (168 Hours)

Manufacturer: Microchip Technology
Win Source Part Number: 800585-LX5586HLL-TR
Packaging: Reel
Features: SPDT
Frequency: 5.15GHz ~ 5.85GHz
RF Type: 802.11n/ac
Supplier Device Package: 16-QFN (2.5x2.5)
Manufacturer Package: 16-XFQFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 4,500
MSL Level: 3 (168 Hours)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 800585-LX5586HLL-TR
Product Name RF Front End (LNA + PA) - LX5586HLL-TR
Frequency 5.15E9 to 5.85E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-105 4312RV-105XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details