Microchip Technology, Inc. RF Amplifiers - LX5518LQ-TR LX5518LQ-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 805303-LX5518LQ-TR Packaging: Reel Frequency: 2.4GHz ~ 2.5GHz Gain: 30dB RF Type: 802.11b/g/n Manufacturer Package: 16-QFN Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5V
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 805303-LX5518LQ-TR Packaging: Reel Frequency: 2.4GHz ~ 2.5GHz Gain: 30dB RF Type: 802.11b/g/n Manufacturer Package: 16-QFN Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - LX5518LQ-TR
805303-LX5518LQ-TR
RF Amplifiers - LX5518LQ-TR 805303-LX5518LQ-TR
Manufacturer: Microchip Technology Win Source Part Number: 805303-LX5518LQ-TR Packaging: Reel Frequency: 2.4GHz ~ 2.5GHz Gain: 30dB RF Type: 802.11b/g/n Manufacturer Package: 16-QFN Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5V

Manufacturer: Microchip Technology
Win Source Part Number: 805303-LX5518LQ-TR
Packaging: Reel
Frequency: 2.4GHz ~ 2.5GHz
Gain: 30dB
RF Type: 802.11b/g/n
Manufacturer Package: 16-QFN
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5V

Buy Now
RF and Wireless - RF Amplifiers - LX5518LQ-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
LX5518LQ-TR
RF and Wireless - RF Amplifiers LX5518LQ-TR
IC AMP 802.11B/G/N 2.4GHZ-2.5GHZ

IC AMP 802.11B/G/N 2.4GHZ-2.5GHZ

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 805303-LX5518LQ-TR LX5518LQ-TR
Product Name RF Amplifiers - LX5518LQ-TR RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
RF Amplifiers - BGAU1A10E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications LTE
Frequency Range 5150 to 5925 MHz
View Details
3 suppliers
RF Gain Block Amplifier, 600 - 4200 MHz, 50Ω - ZHL-0G64G21W1X+ - Mini-Circuits
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 600 to 4200 MHz
Minimum Gain 44 dB
View Details