IC, INDUCTIVE SENSOR Product overview: LX3301AQPW from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-LX3301AQPW can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Embedded Application Specific Microcontrollers
Series: Automotive, AEC-Q100
Package: Bulk
Product Status: Active
Applications: Inductive Sensor Interface
Core Processor: 32-Bit RISC
Program Memory Type: ROM (12kB)
Interface: Analog, PWM
IC, INDUCTIVE SENSOR
IC, INDUCTIVE SENSOR
IC, INDUCTIVE SENSOR
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 769-LX3301AQPW | LX3301AQPW | LX3301AQPW | LX3301AQPW | |
| Product Name | Embedded Microcontroller MCU | Integrated Circuits (ICs) Embedded Application Specific Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific | Embedded - Microcontrollers - Application Specific | Application Specific Microcontrollers |
| Supply Voltage | 4.4 to 5.6 volts | ||||
| Serial Interface | Analog, PWM | Analog, PWM | Analog, PWM | ||
| Package Type | Other; Bulk | SSOP | SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) | ||
| Pin Count | 14 | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |