Microchip Technology, Inc. Integrated Circuits (ICs) Embedded Application Specific Microcontrollers LX3301AQPW-TR

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Embedded Application Specific Microcontrollers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Applications: Inductive Sensor Interface Core Processor: 32-Bit RISC Program Memory Type: ROM (12kB) Operating Temperature: -40°C ~ 125°C
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Embedded Application Specific Microcontrollers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Applications: Inductive Sensor Interface Core Processor: 32-Bit RISC Program Memory Type: ROM (12kB) Operating Temperature: -40°C ~ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Embedded Application Specific Microcontrollers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded Application Specific Microcontrollers
Integrated Circuits (ICs) Embedded Application Specific Microcontrollers
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Embedded Application Specific Microcontrollers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Applications: Inductive Sensor Interface Core Processor: 32-Bit RISC Program Memory Type: ROM (12kB) Operating Temperature: -40°C ~ 125°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Embedded Application Specific Microcontrollers
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Applications: Inductive Sensor Interface
Core Processor: 32-Bit RISC
Program Memory Type: ROM (12kB)
Operating Temperature: -40°C ~ 125°C

Buy Now Datasheet
Singapore, Singapore
Embedded Microcontroller MCU
769-LX3301AQPW-TR
Embedded Microcontroller MCU 769-LX3301AQPW-TR
IC, INDUCTIVE SENSOR Product overview: LX3301AQPW-TR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-LX3301AQPW-TR can be used for catalog matching and distributor lookup.

IC, INDUCTIVE SENSOR Product overview: LX3301AQPW-TR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-LX3301AQPW-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - LX3301AQPW-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
LX3301AQPW-TR
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific LX3301AQPW-TR
IC, INDUCTIVE SENSOR

IC, INDUCTIVE SENSOR

Supplier's Site
Application Specific Microcontrollers - LX3301AQPW-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Microcontrollers
LX3301AQPW-TR
Application Specific Microcontrollers LX3301AQPW-TR
IC, INDUCTIVE SENSOR

IC, INDUCTIVE SENSOR

Buy Now Datasheet
Embedded - Microcontrollers - Application Specific - LX3301AQPW-TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers - Application Specific
LX3301AQPW-TR
Embedded - Microcontrollers - Application Specific LX3301AQPW-TR
IC, INDUCTIVE SENSOR

IC, INDUCTIVE SENSOR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 769-LX3301AQPW-TR LX3301AQPW-TR LX3301AQPW-TR LX3301AQPW-TR
Product Name Integrated Circuits (ICs) Embedded Application Specific Microcontrollers Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific Application Specific Microcontrollers Embedded - Microcontrollers - Application Specific
Data Bus 32 Bit
RAM 12 KB
ROM Type ROM (12kB)
Supply Voltage 4.4 to 5.6 volts
Serial Interface Analog, PWM Analog, PWM
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3CN37VVAWQX/E7002124 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
2 suppliers
Embedded - Microcontrollers - 73S1215F-68M/F/PD - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details