The LX27901 is a high-performance LED controller designed for LCD-TV and multi-lamp backlight systems, supporting off-PFC LED drive applications with direct PWM dimming and synchronous regulation. It is packaged in a 16-lead SOIC surface-mount format and operates with an input voltage range of 7.5V to 27V. The device features a 5.25V regulated output capable of supplying 5mA, with drive capacity of 0.8A source and sink for PWM outputs. It includes an ACU_BRITE algorithm for accurate brightness control across a wide dimming range, and supports LLC resonant or PWM switching modes selected via the ENABLE pin. Protection features include fault indication, open/short LED detection, and under-voltage lockout. The part is RoHS compliant and halogen free, with an industrial temperature range of -40°C to +85°C.
Display Drivers & Controllers LED Backlight Controllers and Drivers Product overview: LX27901IDW from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Display Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 729-LX27901IDW can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 729-LX27901IDW |
| Product Name | Power Management IC |