"Boost, Flyback, Forward Converter Switching Regulator IC Positive or Negative Adjustable 1 Output 1.25A (Switch) 8-SOIC (0.154"", 3.90mm Width)"
IC REG MULTI CONFG ADJ 8SOIC
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 150-LX2173CDM-ND | LX2173CDM |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |
| Output Voltage Type | Adjustable / Variable | |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | |
| IOUT | 1.25 amps | 1.25 amps |