LX1752CLQ -- PMIC - VOLTAGE REGULATORS - DC DC SWITCHING CONTROLLERS
Microchip Technology, Inc.
PMIC - Voltage Regulators - DC DC Switching Controllers
LX1752CLQ
Description
IC REG CTRLR BUCK 28MLPQ
-
Lingto Electronic Limited
Datasheet
Description
IC REG CTRLR BUCK 28MLPQ
Datasheet
Suppliers
PMIC - Voltage Regulators - DC DC Switching Controllers
LX1752CLQ
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Switching Voltage Regulators |
|
Product Number
|
LX1752CLQ |
|
Product Name
|
PMIC - Voltage Regulators - DC DC Switching Controllers |
|
Special Features
|
Internal Current Limit; Current Limit, Enable, Soft Start
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
Other; Smd
Efficiency
74 %
Operating Temperature
-40 to 100 C (-40 to 212 F)
View Details
Allegro MicroSystems Inc.
Configuration / Function
Buck
Package Type
SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)"
Output Voltage
3.3 volts
View Details
5 suppliers
Package Type
Other; Tube
Output Voltage
800 volts
IOUT
5.8 amps
View Details