LX1735CLD -- PMIC - VOLTAGE REGULATORS - DC DC SWITCHING CONTROLLERS
Microchip Technology, Inc.
PMIC - Voltage Regulators - DC DC Switching Controllers
LX1735CLD
Description
PWM CONTROLLERS
-
Lingto Electronic Limited
Datasheet
Description
PWM CONTROLLERS
Datasheet
Suppliers
PMIC - Voltage Regulators - DC DC Switching Controllers
LX1735CLD
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Switching Voltage Regulators |
|
Product Number
|
LX1735CLD |
|
Product Name
|
PMIC - Voltage Regulators - DC DC Switching Controllers |
Unlock Full Specs
to access all available technical data
Similar Products
Output Voltage Type
Fixed; Transistor Driver
Package Type
DIP; Other; 16-CDIP (0.300\", 7.62mm)
Life Cycle Stage
Active
View Details
Package Type
Other; 24-LFCSP-WQ (4x4)
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Package Type
SOIC; Other; 16-SOIC (0.154", 3.90mm Width), 12 Leads
VIN
8.5 to 21 volts
fsw
100 kHz
View Details
2 suppliers