Microchip Technology, Inc. 60W SSOP Audio Amplifier LX1722CDB-TR

Description
Audio Amp Speaker 2-CH Stereo 60W Class-D 44-Pin SSOP T/R Product overview: LX1722CDB-TR from Microchip Technology is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60W, SSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 60W, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LX1722CDB-TR can be used for catalog matching and distributor lookup.
Request a Quote
Description
Audio Amp Speaker 2-CH Stereo 60W Class-D 44-Pin SSOP T/R Product overview: LX1722CDB-TR from Microchip Technology is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60W, SSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 60W, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LX1722CDB-TR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
60W SSOP Audio Amplifier - 742-LX1722CDB-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60W SSOP Audio Amplifier
742-LX1722CDB-TR
60W SSOP Audio Amplifier 742-LX1722CDB-TR
Audio Amp Speaker 2-CH Stereo 60W Class-D 44-Pin SSOP T/R Product overview: LX1722CDB-TR from Microchip Technology is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60W, SSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 60W, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LX1722CDB-TR can be used for catalog matching and distributor lookup.

Audio Amp Speaker 2-CH Stereo 60W Class-D 44-Pin SSOP T/R Product overview: LX1722CDB-TR from Microchip Technology is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60W, SSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 60W, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LX1722CDB-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Audio - LX1722CDB-TR - 1073165-LX1722CDB-TR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LX1722CDB-TR
1073165-LX1722CDB-TR
Linear - Linear - Amplifiers - Audio - LX1722CDB-TR 1073165-LX1722CDB-TR
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073165-LX1722CDB-TR Packaging: Tape & Reel Mounting: SMD (SMT) Gain Bandwidth Product: 7 MHz Number of Pins: 44 Input Bias Current: 1 µA Categories: Linear - Amplifiers - Audio Case / Package: SSOP Alternative Parts (Cross-Reference): LX1722CDB-TRLX1722CD BTR; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Supply Voltage: 25 V Min Supply Voltage: 7 V Nominal Supply Current: 11 mA Power Supply Rejection Ratio (PSRR): 70 dB Voltage Gain: 60 dB Input Offset Voltage (Vos): 5 mV

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1073165-LX1722CDB-TR
Packaging: Tape & Reel
Mounting: SMD (SMT)
Gain Bandwidth Product: 7 MHz
Number of Pins: 44
Input Bias Current: 1 µA
Categories: Linear - Amplifiers - Audio
Case / Package: SSOP
Alternative Parts (Cross-Reference): LX1722CDB-TRLX1722CDBTR;
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Max Supply Voltage: 25 V
Min Supply Voltage: 7 V
Nominal Supply Current: 11 mA
Power Supply Rejection Ratio (PSRR): 70 dB
Voltage Gain: 60 dB
Input Offset Voltage (Vos): 5 mV

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number 742-LX1722CDB-TR 1073165-LX1722CDB-TR
Product Name 60W SSOP Audio Amplifier Linear - Linear - Amplifiers - Audio - LX1722CDB-TR
RoHS Compliant RoHS RoHS
Bandwidth 7 MHz 7 MHz
Supply Voltage (VS) 7 to 25 volts
Unlock Full Specs
to access all available technical data