Microchip Technology, Inc. OEM Parts - OEM Parts (J - L) - LX1688IPW-TR LX1688IPW-TR

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073162-LX1688IPW-TR Packaging: Tape & Reel Mounting: SMD (SMT) Number of Pins: 24 Number of Segments: 2 Categories: OEM Parts(J-L) Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 3 V
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073162-LX1688IPW-TR Packaging: Tape & Reel Mounting: SMD (SMT) Number of Pins: 24 Number of Segments: 2 Categories: OEM Parts(J-L) Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 3 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (J - L) - LX1688IPW-TR - 1073162-LX1688IPW-TR - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (J - L) - LX1688IPW-TR
1073162-LX1688IPW-TR
OEM Parts - OEM Parts (J - L) - LX1688IPW-TR 1073162-LX1688IPW-TR
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073162-LX1688IPW-TR Packaging: Tape & Reel Mounting: SMD (SMT) Number of Pins: 24 Number of Segments: 2 Categories: OEM Parts(J-L) Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 3 V

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1073162-LX1688IPW-TR
Packaging: Tape & Reel
Mounting: SMD (SMT)
Number of Pins: 24
Number of Segments: 2
Categories: OEM Parts(J-L)
Case / Package: TSSOP
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 3 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1073162-LX1688IPW-TR
Product Name OEM Parts - OEM Parts (J - L) - LX1688IPW-TR
Unlock Full Specs
to access all available technical data