Microchip Technology, Inc. Linear Voltage Regulator, 0.02A, 440V, To-243Aa-3; Output Type Microchip LR8N8-G

Description
LINEAR VOLTAGE REGULATOR, 0.02A, 440V, TO-243AA-3; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:440V; Input Voltage Min:13.2V; Input Voltage Max:450V; Product Range:-; Output Current Max:20mA; No. of Pins:3PinsRoHS Compliant: Yes
Datasheet
Description
LINEAR VOLTAGE REGULATOR, 0.02A, 440V, TO-243AA-3; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:440V; Input Voltage Min:13.2V; Input Voltage Max:450V; Product Range:-; Output Current Max:20mA; No. of Pins:3PinsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Voltage Regulator, 0.02A, 440V, To-243Aa-3; Output Type Microchip - 86X1761 - Newark, An Avnet Company
Chicago, IL, United States
Linear Voltage Regulator, 0.02A, 440V, To-243Aa-3; Output Type Microchip
86X1761
Linear Voltage Regulator, 0.02A, 440V, To-243Aa-3; Output Type Microchip 86X1761
LINEAR VOLTAGE REGULATOR, 0.02A, 440V, TO-243AA-3; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:440V; Input Voltage Min:13.2V; Input Voltage Max:450V; Product Range:-; Output Current Max:20mA; No. of Pins:3PinsRoHS Compliant: Yes

LINEAR VOLTAGE REGULATOR, 0.02A, 440V, TO-243AA-3; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:440V; Input Voltage Min:13.2V; Input Voltage Max:450V; Product Range:-; Output Current Max:20mA; No. of Pins:3PinsRoHS Compliant: Yes

Supplier's Site Datasheet
Linear Volt Reg, 0.02A, 440V, To-243Aa-3; Fixed Output Voltage Nom. Microchip - 31Y2386 - Newark, An Avnet Company
Chicago, IL, United States
Linear Volt Reg, 0.02A, 440V, To-243Aa-3; Fixed Output Voltage Nom. Microchip
31Y2386
Linear Volt Reg, 0.02A, 440V, To-243Aa-3; Fixed Output Voltage Nom. Microchip 31Y2386
LINEAR VOLT REG, 0.02A, 440V, TO-243AA-3; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:440V; Input Voltage Min:13.2V; Input Voltage Max:450V; Product Range:-; Output Current:20mA; RoHS Compliant: Yes

LINEAR VOLT REG, 0.02A, 440V, TO-243AA-3; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:440V; Input Voltage Min:13.2V; Input Voltage Max:450V; Product Range:-; Output Current:20mA; RoHS Compliant: Yes

Supplier's Site Datasheet
Linear Voltage Regulator, 0.02A, 440V, To-243Aa-3; Output Type Microchip - 67X5327 - Newark, An Avnet Company
Chicago, IL, United States
Linear Voltage Regulator, 0.02A, 440V, To-243Aa-3; Output Type Microchip
67X5327
Linear Voltage Regulator, 0.02A, 440V, To-243Aa-3; Output Type Microchip 67X5327
LINEAR VOLTAGE REGULATOR, 0.02A, 440V, TO-243AA-3; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:440V; Input Voltage Min:13.2V; Input Voltage Max:450V; Product Range:-; Output Current Max:20mA; No. of Pins:3PinsRoHS Compliant: Yes

LINEAR VOLTAGE REGULATOR, 0.02A, 440V, TO-243AA-3; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:440V; Input Voltage Min:13.2V; Input Voltage Max:450V; Product Range:-; Output Current Max:20mA; No. of Pins:3PinsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 86X1761
Product Name Linear Voltage Regulator, 0.02A, 440V, To-243Aa-3; Output Type Microchip
Input Voltage 13.2 to 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1084QP - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details