Adj Linear Reg, 1.2V-440V, 10mA, SOT-89
Adj Linear Reg, 1.2V-440V, 10mA, SOT-89
Adj Linear Reg, 1.2V-440V, 10mA, SOT-89
Linear Voltage Regulator IC Positive Adjustable 1 Output 10mA TO-243AA (SOT-89)
Linear Voltage Regulator IC Positive Adjustable 1 Output 10mA TO-243AA (SOT-89)
Linear Voltage Regulator IC Positive Adjustable 1 Output 10mA TO-243AA (SOT-89)
Manufacturer: Microchip Technology
Win Source Part Number: 020167-LR8N8-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Output Current: 10mA
Family Name: LR8
Output Voltage: 1.2 V to 440 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: TO-243AA (SOT-89)
Maximum Input Voltage: 450V
Nominal Output Voltage (Min/Fixed): 1.2V
PSRR: 60dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 438V
Alternative Parts (Cross-Reference): NCP786LSTADJT3G; NCP786AMNADJTBG; LR8N8; LR8N3GP013;
Introduction Date: April 16, 2003
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Motor Drive & Control, Power Management
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IC REG LIN POS ADJ 10MA TO243AA Product overview: LR8N8-G from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LR8N8-G can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 10MA TO243AA
IC REG LIN POS ADJ 10MA TO243AA
Linear Voltage Regulators Hi In V Adj 3 Termnl
IC REG LIN POS ADJ 10MA TO243AA
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 8293269 | 8293269P | LR8N8-GDKR-ND | 020167-LR8N8-G | LR8N8-G | 776-LR8N8-G | LR8N8-G | LR8N8-G | LR8N8-G | LR8N8-G |
| Product Name | Voltage Regulators | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LR8N8-G | Voltage Regulator | 10MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | Positive | Positive | Positive | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||||
| Package Type | SOT89; Other; Sot-89 | SOT89; Other; SOT-89 | Other; TO-243AA | SOT89; Other; TO-243AA (SOT-89) | Other; Tape & Reel (TR) | Other; TO-243AA | ||||
| IOUT | 0.0300 amps | 0.0300 amps | 0.0100 amps | 0.0100 amps | 0.0200 amps | 0.0100 amps | 0.0100 amps | 0.0100 amps | ||
| Regulator Type | Standard | Standard; Low Dropout |