Manufacturer: Microchip Technology
Win Source Part Number: 020166-LR8N3-G
Packaging: Bulk
Mounting: Through Hole
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Output Current: 10mA
Output Voltage: 1.2 V to 440 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: TO-92-3
Maximum Input Voltage: 450V
Nominal Output Voltage (Min/Fixed): 1.2V
PSRR: 60dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 438V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Motor Drive & Control, Power Management
Linear Voltage Regulator IC Positive Adjustable 1 Output 10mA TO-92-3
Microchip LR8N3-G Voltage Regulator
Microchip LR8N3-G Voltage Regulator
Microchip LR8N3-G Voltage Regulator
IC REG LIN POS ADJ 10MA TO92-3 Product overview: LR8N3-G from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LR8N3-G can be used for catalog matching and distributor lookup.
Linear Voltage Regulators 450V Adj 3 Termnl
IC REG LIN POS ADJ 10MA TO92-3
IC REG LIN POS ADJ 10MA TO92-3
IC REG LIN POS ADJ 10MA TO92-3
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 020166-LR8N3-G | LR8N3-G-ND | 8293266 | 8293266P | 776-LR8N3-G | LR8N3-G | LR8N3-G | LR8N3-G | LR8N3-G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LR8N3-G | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators | Voltage Regulators | 10MA Voltage Regulator IC | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Low Dropout | Standard | |||||||
| Output Polarity | Positive | Positive | Positive | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | ||||
| Package Type | TO-92; Other; TO-92-3 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | TO-92; Other; To-92 | Other; Bag | TO-92 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | |||
| Life Cycle Stage | Maturity; Active |