Microchip Technology, Inc. Linear Volt Reg, 0.02A, 440V, To-92-3; Fixed Output Voltage Nom. Microchip LR8N3-G

Description
LINEAR VOLT REG, 0.02A, 440V, TO-92-3; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:440V; Input Voltage Min:13.2V; Input Voltage Max:450V; Product Range:-; Output Current:20mA; OutputRoHS Compliant: Yes
Description
LINEAR VOLT REG, 0.02A, 440V, TO-92-3; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:440V; Input Voltage Min:13.2V; Input Voltage Max:450V; Product Range:-; Output Current:20mA; OutputRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Linear Voltage Regulator (part number 31Y2385) is a high-voltage, adjustable 3-terminal linear regulator designed for applications requiring a wide input voltage range of 13.2V to 450V. It allows for adjustable output voltage regulation from 1.20V to 438V, with a typical output current limit of 20mA. The device features a 5% output voltage tolerance, internal junction temperature limiting, and output current limiting to enhance reliability and safety. This regulator is suitable for various applications, including off-line switch-mode power supply (SMPS) startup circuits, adjustable high voltage constant current sources, industrial controls, motor controls, battery chargers, and power supplies. It requires a minimum output load capacitance of 1.0µF and a minimum DC output current of 500µA for stability. The device is available in a TO-92 package, making it suitable for compact designs.

Datasheet Summary
Powered by GS/AI

The Linear Voltage Regulator (part number 31Y2385) is a high-voltage, adjustable 3-terminal linear regulator designed for applications requiring a wide input voltage range of 13.2V to 450V. It allows for adjustable output voltage regulation from 1.20V to 438V, with a typical output current limit of 20mA. The device features a 5% output voltage tolerance, internal junction temperature limiting, and output current limiting to enhance reliability and safety. This regulator is suitable for various applications, including off-line switch-mode power supply (SMPS) startup circuits, adjustable high voltage constant current sources, industrial controls, motor controls, battery chargers, and power supplies. It requires a minimum output load capacitance of 1.0µF and a minimum DC output current of 500µA for stability. The device is available in a TO-92 package, making it suitable for compact designs.

Suppliers

Company
Product
Description
Supplier Links
Linear Volt Reg, 0.02A, 440V, To-92-3; Fixed Output Voltage Nom. Microchip - 31Y2385 - Newark, An Avnet Company
Chicago, IL, United States
Linear Volt Reg, 0.02A, 440V, To-92-3; Fixed Output Voltage Nom. Microchip
31Y2385
Linear Volt Reg, 0.02A, 440V, To-92-3; Fixed Output Voltage Nom. Microchip 31Y2385
LINEAR VOLT REG, 0.02A, 440V, TO-92-3; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:440V; Input Voltage Min:13.2V; Input Voltage Max:450V; Product Range:-; Output Current:20mA; OutputRoHS Compliant: Yes

LINEAR VOLT REG, 0.02A, 440V, TO-92-3; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:440V; Input Voltage Min:13.2V; Input Voltage Max:450V; Product Range:-; Output Current:20mA; OutputRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 31Y2385
Product Name Linear Volt Reg, 0.02A, 440V, To-92-3; Fixed Output Voltage Nom. Microchip
Input Voltage 13.2 to 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM117QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details