IC REG LIN POS ADJ 10MA TO92-3 Product overview: LR8N3-G-P003 from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LR8N3-G-P003 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 10mA TO-92-3
Linear Voltage Regulator IC Positive Adjustable 1 Output 10mA TO-92-3
IC REG LIN POS ADJ 10MA TO92-3
Linear Voltage Regulators Linear Regulator IC
IC REG LIN POS ADJ 10MA TO92-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-LR8N3-G-P003 | 150-LR8N3-G-P003TR-ND | LR8N3-G-P003 | LR8N3-G-P003 | LR8N3-G-P003 |
| Product Name | 10MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; Tape & Reel (TR) | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | TO-92 | ||
| Output Voltage | 1.2 volts | 1.2 to 438 volts | 1.2 volts | ||
| IOUT | 0.0200 amps | 0.0100 amps | 0.0100 amps | 0.0100 amps | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |