Adj Linear Reg, 1.2V-440V, 10mA, TO-252
Adj Linear Reg, 1.2V-440V, 10mA, TO-252
Adj Linear Reg, 1.2V-440V, 10mA, TO-252
Manufacturer: Microchip Technology
Win Source Part Number: 1057498-LR8K4-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Output Current: 10mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: TO-252, (D-Pak)
Maximum Input Voltage: 450V
Nominal Output Voltage (Min/Fixed): 1.2V
PSRR: 60dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 438V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Adjustable 1 Output 10mA TO-252, (D-Pak)
Linear Voltage Regulator IC Positive Adjustable 1 Output 10mA TO-252, (D-Pak)
Linear Voltage Regulator IC Positive Adjustable 1 Output 10mA TO-252, (D-Pak)
IC REG LIN POS ADJ 10MA TO252 Product overview: LR8K4-G from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MA, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10MA, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LR8K4-G can be used for catalog matching and distributor lookup.
Linear Voltage Regulators 450V Adj 3 Termnl
IC REG LIN POS ADJ 10MA TO252
IC REG LIN POS ADJ 10MA TO252
IC REG LIN POS ADJ 10MA TO252
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 8293257P | 8895991 | 1057498-LR8K4-G | LR8K4-GTR-ND | 776-LR8K4-G | LR8K4-G | LR8K4-G | LR8K4-G | LR8K4-G |
| Product Name | Voltage Regulators | Voltage Regulators | PMIC - PMIC - Voltage Regulators - Linear - LR8K4-G | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 10MA TO252 Voltage Regulator IC | Linear Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | Positive | Positive | |||||
| Package Type | Other; TO-252 | Other; To-252 | Other; TO-252, (D-Pak) | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Other; Tape & Reel (TR) | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | |||
| IOUT | 0.0300 amps | 0.0300 amps | 0.0100 amps | 0.0100 amps | 0.0200 amps | 0.0100 amps | 0.0100 amps | 0.0100 amps | |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | ||||
| Regulator Type | Low Dropout | Standard |