Microchip Technology, Inc. Linear Voltage Regulator, 0.02A, 440V, To-252Aa; Output Type Microchip LR8K4-G

Description
LINEAR VOLTAGE REGULATOR, 0.02A, 440V, TO-252AA; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:440V; Input Voltage Min:13.2V; Input Voltage Max:450V; Product Range:-; Output Current Max:20mA; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Description
LINEAR VOLTAGE REGULATOR, 0.02A, 440V, TO-252AA; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:440V; Input Voltage Min:13.2V; Input Voltage Max:450V; Product Range:-; Output Current Max:20mA; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Voltage Regulator, 0.02A, 440V, To-252Aa; Output Type Microchip - 67X5324 - Newark, An Avnet Company
Chicago, IL, United States
Linear Voltage Regulator, 0.02A, 440V, To-252Aa; Output Type Microchip
67X5324
Linear Voltage Regulator, 0.02A, 440V, To-252Aa; Output Type Microchip 67X5324
LINEAR VOLTAGE REGULATOR, 0.02A, 440V, TO-252AA; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:440V; Input Voltage Min:13.2V; Input Voltage Max:450V; Product Range:-; Output Current Max:20mA; No. of Pins:3Pins RoHS Compliant: Yes

LINEAR VOLTAGE REGULATOR, 0.02A, 440V, TO-252AA; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:440V; Input Voltage Min:13.2V; Input Voltage Max:450V; Product Range:-; Output Current Max:20mA; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Linear Volt Reg, 0.02A, 440V, To-252Aa-3; Fixed Output Voltage Nom. Microchip - 85X6324 - Newark, An Avnet Company
Chicago, IL, United States
Linear Volt Reg, 0.02A, 440V, To-252Aa-3; Fixed Output Voltage Nom. Microchip
85X6324
Linear Volt Reg, 0.02A, 440V, To-252Aa-3; Fixed Output Voltage Nom. Microchip 85X6324
LINEAR VOLT REG, 0.02A, 440V, TO-252AA-3; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:440V; Input Voltage Min:13.2V; Input Voltage Max:450V; Product Range:-; Output Current:20mA; RoHS Compliant: Yes

LINEAR VOLT REG, 0.02A, 440V, TO-252AA-3; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:440V; Input Voltage Min:13.2V; Input Voltage Max:450V; Product Range:-; Output Current:20mA; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 67X5324
Product Name Linear Voltage Regulator, 0.02A, 440V, To-252Aa; Output Type Microchip
Input Voltage 13.2 to 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1086QZ - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Servo 300kva 3 Phase Voltage Stabilizer Regulator 500 KVA for 380V Photovoltaic Power Station for Electromechanical 400KW - No.1601624144831 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details