Microchip Technology, Inc. Linear Volt Reg, 0.003A, 10V, To-243Aa-3; Fixed Output Voltage Nom. Microchip LR645N8-G

Description
LINEAR VOLT REG, 0.003A, 10V, TO-243AA-3; Fixed Output Voltage Nom.:10V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:15V; Input Voltage Max:450V; Product Range:-; Output Current:3mA; Output RoHS Compliant: Yes
Datasheet
Description
LINEAR VOLT REG, 0.003A, 10V, TO-243AA-3; Fixed Output Voltage Nom.:10V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:15V; Input Voltage Max:450V; Product Range:-; Output Current:3mA; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Volt Reg, 0.003A, 10V, To-243Aa-3; Fixed Output Voltage Nom. Microchip - 31Y2384 - Newark, An Avnet Company
Chicago, IL, United States
Linear Volt Reg, 0.003A, 10V, To-243Aa-3; Fixed Output Voltage Nom. Microchip
31Y2384
Linear Volt Reg, 0.003A, 10V, To-243Aa-3; Fixed Output Voltage Nom. Microchip 31Y2384
LINEAR VOLT REG, 0.003A, 10V, TO-243AA-3; Fixed Output Voltage Nom.:10V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:15V; Input Voltage Max:450V; Product Range:-; Output Current:3mA; Output RoHS Compliant: Yes

LINEAR VOLT REG, 0.003A, 10V, TO-243AA-3; Fixed Output Voltage Nom.:10V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:15V; Input Voltage Max:450V; Product Range:-; Output Current:3mA; Output RoHS Compliant: Yes

Supplier's Site Datasheet
Linear Voltage Regulator, 0.003A, To-243Aa-3; Output Type Microchip - 67X5319 - Newark, An Avnet Company
Chicago, IL, United States
Linear Voltage Regulator, 0.003A, To-243Aa-3; Output Type Microchip
67X5319
Linear Voltage Regulator, 0.003A, To-243Aa-3; Output Type Microchip 67X5319
LINEAR VOLTAGE REGULATOR, 0.003A, TO-243AA-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:15V; Input Voltage Max:450V; Product Range:-; Output Current Max:3mA; IC Case / Package:TO-243AA RoHS Compliant: Yes

LINEAR VOLTAGE REGULATOR, 0.003A, TO-243AA-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:15V; Input Voltage Max:450V; Product Range:-; Output Current Max:3mA; IC Case / Package:TO-243AA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 31Y2384 67X5319
Product Name Linear Volt Reg, 0.003A, 10V, To-243Aa-3; Fixed Output Voltage Nom. Microchip Linear Voltage Regulator, 0.003A, To-243Aa-3; Output Type Microchip
Input Voltage 15 to 450 volts 15 to 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
100% Automatic Voltage Stabilization Protection 30kva 40kva 45KVA 50kva 60kva 75kva Voltage Stabilizer Voltage Regulator - No.1601665612886 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details