Linear Voltage Reg, 10V, 30mA, SOT-89
Linear Voltage Reg, 10V, 30mA, SOT-89
Linear Voltage Reg, 10V, 30mA, SOT-89
IC REG LINEAR 10V 3MA TO243AA Product overview: LR645N8-G from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 3MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 3MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LR645N8-G can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 3mA TO-243AA (SOT-89)
Linear Voltage Regulator IC Positive Fixed 1 Output 3mA TO-243AA (SOT-89)
Linear Voltage Regulator IC Positive Fixed 1 Output 3mA TO-243AA (SOT-89)
Manufacturer: Microchip Technology
Win Source Part Number: 1057495-LR645N8-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 3mA
Categories: Integrated Circuits
Status: Active
Case / Package: TO-243AA (SOT-89)
Maximum Input Voltage: 450V
Nominal Output Voltage (Min/Fixed): 8V
Operating Supply Current: 150μA
PSRR: 60dB (120Hz)
Maximum Output Voltage: 12V
Control Protection Operating Temperature: -55°C to 155°C
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
IC REG LINEAR 10V 3MA TO243AA
Linear Voltage Regulators Fixed/Adj Hi In V
IC REG LINEAR 10V 3MA TO243AA
IC REG LINEAR 8V 3MA TO243AA
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 8293446P | 8293446 | 776-LR645N8-G | LR645N8-GDKR-ND | 1057495-LR645N8-G | LR645N8-G | LR645N8-G | LR645N8-G | LR645N8-G |
| Product Name | Voltage Regulators | Voltage Regulators | 10V 3MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LR645N8-G | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | Positive | Positive | |||||
| Package Type | SOT89; Other; SOT-89 | SOT89; Other; Sot-89 | Other; Tape & Reel (TR) | Other; TO-243AA | SOT89; Other; TO-243AA (SOT-89) | Other; TO-243AA | |||
| IQ | 1.50E-4 amps | 5.00E-5 amps | 1.50E-4 amps | 1.50E-4 amps | |||||
| Output Voltage Type | Adjustable / Variable | Fixed | Fixed | Fixed; Fixed | Fixed | ||||
| Output Voltage | 10 volts | 10 volts | 8 volts | 10 volts | 10 volts |