Microchip Technology, Inc. Linear Volt Reg, 0.003A, 10V, To-220Ab-3; Fixed Output Voltage Nom. Microchip LR645N5-G

Description
LINEAR VOLT REG, 0.003A, 10V, TO-220AB-3; Fixed Output Voltage Nom.:10V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:15V; Input Voltage Max:450V; Product Range:-; Output Current:3mA; Output RoHS Compliant: Yes
Datasheet
Description
LINEAR VOLT REG, 0.003A, 10V, TO-220AB-3; Fixed Output Voltage Nom.:10V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:15V; Input Voltage Max:450V; Product Range:-; Output Current:3mA; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Volt Reg, 0.003A, 10V, To-220Ab-3; Fixed Output Voltage Nom. Microchip - 85X6323 - Newark, An Avnet Company
Chicago, IL, United States
Linear Volt Reg, 0.003A, 10V, To-220Ab-3; Fixed Output Voltage Nom. Microchip
85X6323
Linear Volt Reg, 0.003A, 10V, To-220Ab-3; Fixed Output Voltage Nom. Microchip 85X6323
LINEAR VOLT REG, 0.003A, 10V, TO-220AB-3; Fixed Output Voltage Nom.:10V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:15V; Input Voltage Max:450V; Product Range:-; Output Current:3mA; Output RoHS Compliant: Yes

LINEAR VOLT REG, 0.003A, 10V, TO-220AB-3; Fixed Output Voltage Nom.:10V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:15V; Input Voltage Max:450V; Product Range:-; Output Current:3mA; Output RoHS Compliant: Yes

Supplier's Site
Linear Voltage Regulator, 0.003A, To-220Ab-3; Output Type Microchip - 67X5318 - Newark, An Avnet Company
Chicago, IL, United States
Linear Voltage Regulator, 0.003A, To-220Ab-3; Output Type Microchip
67X5318
Linear Voltage Regulator, 0.003A, To-220Ab-3; Output Type Microchip 67X5318
LINEAR VOLTAGE REGULATOR, 0.003A, TO-220AB-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:15V; Input Voltage Max:450V; Product Range:-; Output Current Max:3mA; IC Case / Package:TO-220AB; MSL:- RoHS Compliant: Yes

LINEAR VOLTAGE REGULATOR, 0.003A, TO-220AB-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:15V; Input Voltage Max:450V; Product Range:-; Output Current Max:3mA; IC Case / Package:TO-220AB; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 85X6323 67X5318
Product Name Linear Volt Reg, 0.003A, 10V, To-220Ab-3; Fixed Output Voltage Nom. Microchip Linear Voltage Regulator, 0.003A, To-220Ab-3; Output Type Microchip
Input Voltage 15 to 450 volts 15 to 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM117QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SVC Small 10KVA 15KVA 20KVA 30KVA Automatic Voltage Regulator 3KVA 5KVA Voltage Regulator and Stabilizer China - No.1601394453820 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details