Linear Voltage Regulator IC Positive Fixed 1 Output 3mA TO-92-3
IC REG LINEAR 10V 3MA TO92-3 Product overview: LR645N3-G from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 3MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 3MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LR645N3-G can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1057493-LR645N3-G
Packaging: Bulk
Mounting: Through Hole
Number of Regulators: 1
Output Type: Fixed
Output Current: 3mA
Categories: Integrated Circuits
Status: Active
Case / Package: TO-92-3
Maximum Input Voltage: 450V
Nominal Output Voltage (Min/Fixed): 8V
Operating Supply Current: 150μA
PSRR: 60dB (120Hz)
Maximum Output Voltage: 12V
Control Protection Operating Temperature: -55°C to 155°C
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
IC REG LINEAR 8V 3MA TO92-3
Linear Voltage Regulators Fixed/Adj Hi In V
IC REG LINEAR 10V 3MA TO92-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LR645N3-G-ND | 776-LR645N3-G | 1057493-LR645N3-G | LR645N3-G | LR645N3-G | LR645N3-G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 10V 3MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LR645N3-G | PMIC - Voltage Regulators - Linear | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | Other; Bag | TO-92; Other; TO-92-3 | |||
| Output Voltage | 10 volts | 10 volts | 8 volts | 10 volts |