Microchip Technology, Inc. Linear Voltage Regulator, 0.003A, 10V, To-92-3; Output Type Microchip LR645N3-G

Description
LINEAR VOLTAGE REGULATOR, 0.003A, 10V, TO-92-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:15V; Input Voltage Max:450V; Product Range:-; Output Current Max:3mA; IC Case / Package:TO-92; MSL:- RoHS Compliant: Yes
Datasheet
Description
LINEAR VOLTAGE REGULATOR, 0.003A, 10V, TO-92-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:15V; Input Voltage Max:450V; Product Range:-; Output Current Max:3mA; IC Case / Package:TO-92; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Voltage Regulator, 0.003A, 10V, To-92-3; Output Type Microchip - 67X5315 - Newark, An Avnet Company
Chicago, IL, United States
Linear Voltage Regulator, 0.003A, 10V, To-92-3; Output Type Microchip
67X5315
Linear Voltage Regulator, 0.003A, 10V, To-92-3; Output Type Microchip 67X5315
LINEAR VOLTAGE REGULATOR, 0.003A, 10V, TO-92-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:15V; Input Voltage Max:450V; Product Range:-; Output Current Max:3mA; IC Case / Package:TO-92; MSL:- RoHS Compliant: Yes

LINEAR VOLTAGE REGULATOR, 0.003A, 10V, TO-92-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:15V; Input Voltage Max:450V; Product Range:-; Output Current Max:3mA; IC Case / Package:TO-92; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 67X5315
Product Name Linear Voltage Regulator, 0.003A, 10V, To-92-3; Output Type Microchip
Input Voltage 15 to 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details