Standard Regulator Pos 10V 0.03A 3-Pin TO-92 Ammo Product overview: LR645N3-G-P013 from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 0.03A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 0.03A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LR645N3-G-P013 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 3mA TO-92-3
IC REG LINEAR 10V 3MA TO92-3
Win Source Part Number: 1070894-LR645N3-G-P0
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Box (TB)
Standard Package: 2,000
Current - Output: 3mA
Number of Regulators: 1
Output Type: Fixed
Voltage - Output (Max): 12V
Output Configuration: Positive
Voltage - Input (Max): 450V
Voltage - Output (Min/Fixed): 8V
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package: TO-92-3
Temperature Range - Operating: -55°C ~ 155°C
PSRR: 60dB (120Hz)
Alternative Parts (Cross-Reference): MC78L12ACPG; MC78L15ACPG; L78L12ACZ-TR; LM2931AZ-5.0G; LM78L12ACZ/NOPB; TL750L12CLP;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 150 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: LR645
IC REG LINEAR 10V 3MA TO92-3
IC REG LINEAR 8V 3MA TO92-3
Linear Voltage Regulators Linear Regulator IC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-LR645N3-G-P013 | 150-LR645N3-G-P013TB-ND | 1070894-LR645N3-G-P013 | LR645N3-G-P013 | LR645N3-G-P013 | LR645N3-G-P013 |
| Product Name | 10V 0.03A LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Linear Voltage Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; Ammo | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; Other; Tape & Box (TB) | TO-92 | ||
| Output Voltage | 10 volts | 10 volts | 10 volts | |||
| IOUT | 0.0030 amps | 0.0030 amps | 0.0030 amps | 0.0030 amps | ||
| IQ | 5.00E-5 amps | 1.50E-4 amps | 1.50E-4 amps |