IC REG LINEAR 10V 3MA TO92-3 Product overview: LR645N3-G-P003 from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 3MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 3MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LR645N3-G-P003 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 3mA TO-92-3
Manufacturer: Microchip Technology
Win Source Part Number: 878231-LR645N3-G-P00
Operating Temperature Range: -55°C ~ 155°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 3mA TO-92-3
Package: TO-226-3, TO-92-3 (TO-226AA)
Package: Reel - TR
Mounting: Through Hole
Family Name: LR645
Categories: Integrated Circuits (ICs)
Case / Package: TO-92-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Linear Voltage Regulators Linear Regulator IC
FIXED/ADJUSTABLE HIGH INPUT VOLTAGE REGULATOR3 TO-92T/R
IC REG LINEAR 8V 3MA TO92-3
IC REG LINEAR 10V 3MA TO92-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-LR645N3-G-P003 | LR645N3-G-P003-ND | 878231-LR645N3-G-P003 | LR645N3-G-P003 | 536-LR645N3-G-P003 | LR645N3-G-P003 | LR645N3-G-P003 |
| Product Name | 10V 3MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LR645N3-G-P003 | Linear Voltage Regulators | FIXED/ADJUSTABLE HIGH INPUT VOLTAGE REGULATOR3 TO-92T/R | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; Tape & Reel (TR) | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | TO-92; Other; TO-92-3 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | TO-92 | ||
| Output Voltage | 10 volts | 10 volts | 12 volts | 10 volts | |||
| IOUT | 0.0030 amps | 0.0030 amps | 0.0030 amps | 0.0030 amps | 0.0030 amps | ||
| VIN | 450 volts | 450 volts |