Manufacturer: Microchip Technology
Win Source Part Number: 1057492-LR645LG-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Output Current: 3mA
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Maximum Input Voltage: 450V
Nominal Output Voltage (Min/Fixed): 8V
Operating Supply Current: 150μA
PSRR: 60dB (120Hz)
Maximum Output Voltage: 12V
Control Protection Operating Temperature: -55°C to 155°C
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management, Audio
IC REG LINEAR POS ADJ 3MA 8SOIC Product overview: LR645LG-G from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LR645LG-G can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 3mA 8-SOIC
Linear Voltage Regulator IC Positive Adjustable 1 Output 3mA 8-SOIC
Linear Voltage Regulator IC Positive Adjustable 1 Output 3mA 8-SOIC
IC REG LINEAR POS ADJ 3MA 8SOIC
IC REG LINEAR POS ADJ 3MA 8SOIC
Linear Voltage Regulators Fixed/Adj Hi In V
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1057492-LR645LG-G | 776-LR645LG-G | LR645LG-GTR-ND | LR645LG-G | LR645LG-G | LR645LG-G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LR645LG-G | 3MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators |
| Regulator Type | Low Dropout | Standard | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | SOIC; Other; 8-SOIC | Other; Tape & Reel (TR) | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | |||
| Life Cycle Stage | Maturity; Active | |||||
| Output Voltage | 8 volts | 8 to 12 volts | 8 to 12 volts | 8 volts |