Microchip Technology, Inc. Linear Voltage Regulator, 0.003A, 8V-12V, Nsoic-8; Output Type Microchip LR645LG-G

Description
LINEAR VOLTAGE REGULATOR, 0.003A, 8V-12V, NSOIC-8; Output Type:Adjustable; Output Voltage Min:8V; Output Voltage Max:12V; Input Voltage Min:15V; Input Voltage Max:450V; Product Range:-; Output Current Max:3mA; IC Case / Package:NSOICRoHS Compliant: Yes
Datasheet
Description
LINEAR VOLTAGE REGULATOR, 0.003A, 8V-12V, NSOIC-8; Output Type:Adjustable; Output Voltage Min:8V; Output Voltage Max:12V; Input Voltage Min:15V; Input Voltage Max:450V; Product Range:-; Output Current Max:3mA; IC Case / Package:NSOICRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Voltage Regulator, 0.003A, 8V-12V, Nsoic-8; Output Type Microchip - 84X5962 - Newark, An Avnet Company
Chicago, IL, United States
Linear Voltage Regulator, 0.003A, 8V-12V, Nsoic-8; Output Type Microchip
84X5962
Linear Voltage Regulator, 0.003A, 8V-12V, Nsoic-8; Output Type Microchip 84X5962
LINEAR VOLTAGE REGULATOR, 0.003A, 8V-12V, NSOIC-8; Output Type:Adjustable; Output Voltage Min:8V; Output Voltage Max:12V; Input Voltage Min:15V; Input Voltage Max:450V; Product Range:-; Output Current Max:3mA; IC Case / Package:NSOICRoHS Compliant: Yes

LINEAR VOLTAGE REGULATOR, 0.003A, 8V-12V, NSOIC-8; Output Type:Adjustable; Output Voltage Min:8V; Output Voltage Max:12V; Input Voltage Min:15V; Input Voltage Max:450V; Product Range:-; Output Current Max:3mA; IC Case / Package:NSOICRoHS Compliant: Yes

Supplier's Site Datasheet
Linear Voltage Regulator, 0.003A, 8V-12V, Nsoic-8; Output Type Microchip - 67X5314 - Newark, An Avnet Company
Chicago, IL, United States
Linear Voltage Regulator, 0.003A, 8V-12V, Nsoic-8; Output Type Microchip
67X5314
Linear Voltage Regulator, 0.003A, 8V-12V, Nsoic-8; Output Type Microchip 67X5314
LINEAR VOLTAGE REGULATOR, 0.003A, 8V-12V, NSOIC-8; Output Type:Adjustable; Output Voltage Min:8V; Output Voltage Max:12V; Input Voltage Min:15V; Input Voltage Max:450V; Product Range:-; Output Current Max:3mA; IC Case / Package:NSOICRoHS Compliant: Yes

LINEAR VOLTAGE REGULATOR, 0.003A, 8V-12V, NSOIC-8; Output Type:Adjustable; Output Voltage Min:8V; Output Voltage Max:12V; Input Voltage Min:15V; Input Voltage Max:450V; Product Range:-; Output Current Max:3mA; IC Case / Package:NSOICRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 84X5962
Product Name Linear Voltage Regulator, 0.003A, 8V-12V, Nsoic-8; Output Type Microchip
Input Voltage 15 to 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
800kva 900kva Static Smart Power Voltage Stabilizer Regulator 800KW 900KW For 380V 400V 415V 480V 690V 800V - No.1601608595581 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details