Microchip Technology, Inc. High Input Voltage SMPS, Start-Up/Linear Regulator LR645

Description
LR645 is a high input voltage, low output current linear regulator. It has a 3-terminal fixed output voltage version available in TO-92, TO-220 and SOT-89 packages, as well as an adjustable voltage version available in an 8-lead SOIC package. The 3-terminal version functions like any other low voltage 3-terminal regulator except it allows the use of much higher input voltages. When used in a SMPS start-up circuit, it eliminates the need for large power resistors. In this application, current is drawn from the high voltage line only during start-up. Only leakage current flows after start-up, thereby reducing the continuous power dissipation to a few milliwatts. The adjustable voltage version allows trimming of the output voltage from 8.0 to 12V. This version can also be connected to an external depletion mode MOSFET for increased output current. When used in conjunction with depletion mode MOSFET DN2540N5, an output current of up to 150mA is achieved. Additional Features Accepts inputs from 15 to 450V Output currents up to 3.0mA continuous, 30mA peak Supply current typically 50µA Line regulation typically 0.1mV/V Output can be trimmed from 8.0 to 12V Output current can be increased to 150mA with external FET
Datasheet
Description
LR645 is a high input voltage, low output current linear regulator. It has a 3-terminal fixed output voltage version available in TO-92, TO-220 and SOT-89 packages, as well as an adjustable voltage version available in an 8-lead SOIC package. The 3-terminal version functions like any other low voltage 3-terminal regulator except it allows the use of much higher input voltages. When used in a SMPS start-up circuit, it eliminates the need for large power resistors. In this application, current is drawn from the high voltage line only during start-up. Only leakage current flows after start-up, thereby reducing the continuous power dissipation to a few milliwatts. The adjustable voltage version allows trimming of the output voltage from 8.0 to 12V. This version can also be connected to an external depletion mode MOSFET for increased output current. When used in conjunction with depletion mode MOSFET DN2540N5, an output current of up to 150mA is achieved. Additional Features Accepts inputs from 15 to 450V Output currents up to 3.0mA continuous, 30mA peak Supply current typically 50µA Line regulation typically 0.1mV/V Output can be trimmed from 8.0 to 12V Output current can be increased to 150mA with external FET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Input Voltage SMPS, Start-Up/Linear Regulator - LR645 - Microchip Technology, Inc.
Chandler, AZ, United States
High Input Voltage SMPS, Start-Up/Linear Regulator
LR645
High Input Voltage SMPS, Start-Up/Linear Regulator LR645
LR645 is a high input voltage, low output current linear regulator. It has a 3-terminal fixed output voltage version available in TO-92, TO-220 and SOT-89 packages, as well as an adjustable voltage version available in an 8-lead SOIC package. The 3-terminal version functions like any other low voltage 3-terminal regulator except it allows the use of much higher input voltages. When used in a SMPS start-up circuit, it eliminates the need for large power resistors. In this application, current is drawn from the high voltage line only during start-up. Only leakage current flows after start-up, thereby reducing the continuous power dissipation to a few milliwatts. The adjustable voltage version allows trimming of the output voltage from 8.0 to 12V. This version can also be connected to an external depletion mode MOSFET for increased output current. When used in conjunction with depletion mode MOSFET DN2540N5, an output current of up to 150mA is achieved. Additional Features Accepts inputs from 15 to 450V Output currents up to 3.0mA continuous, 30mA peak Supply current typically 50µA Line regulation typically 0.1mV/V Output can be trimmed from 8.0 to 12V Output current can be increased to 150mA with external FET

LR645 is a high input voltage, low output current linear regulator. It has a 3-terminal fixed output voltage version available in TO-92, TO-220 and SOT-89 packages, as well as an adjustable voltage version available in an 8-lead SOIC package. The 3-terminal version functions like any other low voltage 3-terminal regulator except it allows the use of much higher input voltages. When used in a SMPS start-up circuit, it eliminates the need for large power resistors. In this application, current is drawn from the high voltage line only during start-up. Only leakage current flows after start-up, thereby reducing the continuous power dissipation to a few milliwatts. The adjustable voltage version allows trimming of the output voltage from 8.0 to 12V. This version can also be connected to an external depletion mode MOSFET for increased output current. When used in conjunction with depletion mode MOSFET DN2540N5, an output current of up to 150mA is achieved.

Additional Features

    • Accepts inputs from 15 to 450V
    • Output currents up to 3.0mA continuous, 30mA peak
    • Supply current typically 50µA
    • Line regulation typically 0.1mV/V
    • Output can be trimmed from 8.0 to 12V
    • Output current can be increased to 150mA with external FET
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number LR645
Product Name High Input Voltage SMPS, Start-Up/Linear Regulator
Package Type SOIC; SOT89; TO-220; Other; ['SOT-89', 'SOIC', 'TO-220', 'TO-92']
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply Chip >> Motor Driver ICs - DRV8812PWPR - LCSC Electronics Technology (HK) Limited
Specs
Package Type SSOP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLS820F3ELV33 - TLS820F3ELV33 - Infineon Technologies AG
Specs
Package Type Other; PG-SSOP-14
Output Voltage 3.3 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Gates and Inverters - 74HC04D,652 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
Input Voltage 2 to 6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details