Win Source Part Number: 1070874-LR12N3-G
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Bag
Standard Package: 1,000
Current - Output: 50mA
Number of Regulators: 1
Output Type: Adjustable
Voltage - Output (Max): 88V
Output Configuration: Positive
Voltage - Input (Max): 100V
Voltage - Output (Min/Fixed): 1.2V
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92
Temperature Range - Operating: -40°C ~ 85°C
PSRR: 60dB (120Hz)
Protection Features: Over Temperature
Alternative Parts (Cross-Reference): MC78L15ACP; LM78L12ACZ/NOPB; L78L12ACZ; LM78L15ACZ/NOPB; UA78L08ACLP; LM78L12ACZLR12N3-G.;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: LR12
IC REG LINEAR POS ADJ 50MA TO92 Product overview: LR12N3-G from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 50MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LR12N3-G can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 50mA TO-92
IC REG LINEAR POS ADJ 50MA TO92
Linear Voltage Regulators 100V 50mA Adj 3-term
IC REG LINEAR POS ADJ 50MA TO92
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1070874-LR12N3-G | 776-LR12N3-G | LR12N3-G-ND | LR12N3-G | LR12N3-G | LR12N3-G |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | 50MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | TO-92; Other; Bag | Other; Bag | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | TO-92 | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |