Microchip Technology, Inc. Linear Voltage Regulator, 0.1A, 1.2-88V, To-92-3; Output Type Microchip LR12N3-G

Description
LINEAR VOLTAGE REGULATOR, 0.1A, 1.2-88V, TO-92-3; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:88V; Input Voltage Min:13.2V; Input Voltage Max:100V; Product Range:-; Output Current Max:100mA; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Description
LINEAR VOLTAGE REGULATOR, 0.1A, 1.2-88V, TO-92-3; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:88V; Input Voltage Min:13.2V; Input Voltage Max:100V; Product Range:-; Output Current Max:100mA; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Voltage Regulator, 0.1A, 1.2-88V, To-92-3; Output Type Microchip - 67X5313 - Newark, An Avnet Company
Chicago, IL, United States
Linear Voltage Regulator, 0.1A, 1.2-88V, To-92-3; Output Type Microchip
67X5313
Linear Voltage Regulator, 0.1A, 1.2-88V, To-92-3; Output Type Microchip 67X5313
LINEAR VOLTAGE REGULATOR, 0.1A, 1.2-88V, TO-92-3; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:88V; Input Voltage Min:13.2V; Input Voltage Max:100V; Product Range:-; Output Current Max:100mA; No. of Pins:3Pins RoHS Compliant: Yes

LINEAR VOLTAGE REGULATOR, 0.1A, 1.2-88V, TO-92-3; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:88V; Input Voltage Min:13.2V; Input Voltage Max:100V; Product Range:-; Output Current Max:100mA; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 67X5313
Product Name Linear Voltage Regulator, 0.1A, 1.2-88V, To-92-3; Output Type Microchip
Input Voltage 13.2 to 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
100% Automatic Voltage Stabilization Protection 30kva 40kva 45KVA 50kva 60kva 75kva Voltage Stabilizer Voltage Regulator - No.1601665612886 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details