Linear Voltage Regulator IC Positive Adjustable 1 Output 50mA 8-SOIC
Linear Voltage Regulator IC Positive Adjustable 1 Output 50mA 8-SOIC
Linear Voltage Regulator IC Positive Adjustable 1 Output 50mA 8-SOIC
IC REG LINEAR POS ADJ 50MA 8SOIC Product overview: LR12LG-G from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 50MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LR12LG-G can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 50MA 8SOIC
IC REG LINEAR POS ADJ 50MA 8SOIC
Linear Voltage Regulators 100V 50mA Adj 3-term
IC REG LINEAR POS ADJ 50MA 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LR12LG-GTR-ND | 776-LR12LG-G | LR12LG-G | LR12LG-G | LR12LG-G | LR12LG-G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 50MA Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; Tape & Reel (TR) | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | |||
| Special Features | Over Temperature |