Linear Voltage Regulator IC Positive Adjustable 1 Output 50mA TO-252-3
Linear Voltage Regulator IC Positive Adjustable 1 Output 50mA TO-252-3
Linear Voltage Regulator IC Positive Adjustable 1 Output 50mA TO-252-3
IC REG LIN POS ADJ 50MA TO252-3 Product overview: LR12K4-G from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MA, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 50MA, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LR12K4-G can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 50MA TO252-3
Linear Voltage Regulators 100V 50mA Adj 3-Term
IC REG LIN POS ADJ 50MA TO252-3
IC REG LIN POS ADJ 50MA TO252-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LR12K4-GTR-ND | 776-LR12K4-G | LR12K4-G | LR12K4-G | LR12K4-G | LR12K4-G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 50MA TO252 Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Other; Tape & Reel (TR) | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | |||
| Special Features | Over Temperature |