Microchip Technology, Inc. Linear Voltage Regulator, 0.1A, 1.2-88V, To-252Aa; Output Type Microchip LR12K4-G

Description
LINEAR VOLTAGE REGULATOR, 0.1A, 1.2-88V, TO-252AA; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:88V; Input Voltage Min:13.2V; Input Voltage Max:100V; Product Range:-; Output Current Max:100mA; No. of Pins:3PinsRoHS Compliant: Yes
Datasheet
Description
LINEAR VOLTAGE REGULATOR, 0.1A, 1.2-88V, TO-252AA; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:88V; Input Voltage Min:13.2V; Input Voltage Max:100V; Product Range:-; Output Current Max:100mA; No. of Pins:3PinsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Voltage Regulator, 0.1A, 1.2-88V, To-252Aa; Output Type Microchip - 67X5311 - Newark, An Avnet Company
Chicago, IL, United States
Linear Voltage Regulator, 0.1A, 1.2-88V, To-252Aa; Output Type Microchip
67X5311
Linear Voltage Regulator, 0.1A, 1.2-88V, To-252Aa; Output Type Microchip 67X5311
LINEAR VOLTAGE REGULATOR, 0.1A, 1.2-88V, TO-252AA; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:88V; Input Voltage Min:13.2V; Input Voltage Max:100V; Product Range:-; Output Current Max:100mA; No. of Pins:3PinsRoHS Compliant: Yes

LINEAR VOLTAGE REGULATOR, 0.1A, 1.2-88V, TO-252AA; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:88V; Input Voltage Min:13.2V; Input Voltage Max:100V; Product Range:-; Output Current Max:100mA; No. of Pins:3PinsRoHS Compliant: Yes

Supplier's Site Datasheet
Linear Volt Reg, 0.1A, 1.2-88V, To-252Aa; Fixed Output Voltage Nom. Microchip - 31Y2381 - Newark, An Avnet Company
Chicago, IL, United States
Linear Volt Reg, 0.1A, 1.2-88V, To-252Aa; Fixed Output Voltage Nom. Microchip
31Y2381
Linear Volt Reg, 0.1A, 1.2-88V, To-252Aa; Fixed Output Voltage Nom. Microchip 31Y2381
LINEAR VOLT REG, 0.1A, 1.2-88V, TO-252AA; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:88V; Input Voltage Min:13.2V; Input Voltage Max:100V; Product Range:-; Output Current:100mA; RoHS Compliant: Yes

LINEAR VOLT REG, 0.1A, 1.2-88V, TO-252AA; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:88V; Input Voltage Min:13.2V; Input Voltage Max:100V; Product Range:-; Output Current:100mA; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 67X5311
Product Name Linear Voltage Regulator, 0.1A, 1.2-88V, To-252Aa; Output Type Microchip
Input Voltage 13.2 to 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

AVR Servo Motor Automatic Voltge Stabilizer Regulator 100KW 200KW 300KW 150kVA 300kVA - No.1601610625870 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT1076QK - Micross Components, Inc.
Micross Components, Inc.
View Details