Microchip Technology, Inc. Ldo, Fixed, 5V, 0.1A, -40 To 125Deg C Rohs Compliant Microchip LP2951-02YM

Description
LDO, FIXED, 5V, 0.1A, -40 TO 125DEG C ROHS COMPLIANT: YES
Datasheet
Description
LDO, FIXED, 5V, 0.1A, -40 TO 125DEG C ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 5V, 0.1A, -40 To 125Deg C Rohs Compliant Microchip - 65AH7693 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 5V, 0.1A, -40 To 125Deg C Rohs Compliant Microchip
65AH7693
Ldo, Fixed, 5V, 0.1A, -40 To 125Deg C Rohs Compliant Microchip 65AH7693
LDO, FIXED, 5V, 0.1A, -40 TO 125DEG C ROHS COMPLIANT: YES

LDO, FIXED, 5V, 0.1A, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ldo, Fixed, 5V, 0.1A, Soic-8; Output Type Microchip - 70Y9187 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 5V, 0.1A, Soic-8; Output Type Microchip
70Y9187
Ldo, Fixed, 5V, 0.1A, Soic-8; Output Type Microchip 70Y9187
LDO, FIXED, 5V, 0.1A, SOIC-8; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:30V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; No. of Pins:8Pins RoHS Compliant: Yes

LDO, FIXED, 5V, 0.1A, SOIC-8; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:30V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 65AH7693 70Y9187
Product Name Ldo, Fixed, 5V, 0.1A, -40 To 125Deg C Rohs Compliant Microchip Ldo, Fixed, 5V, 0.1A, Soic-8; Output Type Microchip
Input Voltage 2 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details