Microchip Technology, Inc. Single FETs, MOSFETs LP0701N3-G

Description
P-Channel 16.5V 500mA (Tj) 1W (Tc) Through Hole TO-92
Request a Quote Datasheet
Description
P-Channel 16.5V 500mA (Tj) 1W (Tc) Through Hole TO-92
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - LP0701N3-G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
LP0701N3-G-ND
Single FETs, MOSFETs LP0701N3-G-ND
P-Channel 16.5V 500mA (Tj) 1W (Tc) Through Hole TO-92

P-Channel 16.5V 500mA (Tj) 1W (Tc) Through Hole TO-92

Buy Now Datasheet
Singapore, Singapore
16.5V 500MA MOSFET Transistor
278-LP0701N3-G
16.5V 500MA MOSFET Transistor 278-LP0701N3-G
MOSFET P-CH 16.5V 500MA TO92 Product overview: LP0701N3-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16.5V, 500MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 16.5V, 500MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-LP0701N3-G can be used for catalog matching and distributor lookup.

MOSFET P-CH 16.5V 500MA TO92 Product overview: LP0701N3-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16.5V, 500MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 16.5V, 500MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-LP0701N3-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - LP0701N3-G - 1202718-LP0701N3-G - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - LP0701N3-G
1202718-LP0701N3-G
FETs - Single - LP0701N3-G 1202718-LP0701N3-G
Manufacturer: Microchip Technology Win Source Part Number: 1202718-LP0701N3-G Packaging: Bulk Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: P-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-92 Drive Voltage (Max Rds On, Min Rds On): 2V, 5V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.supertex.com Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Power Dissipation (Maximum): 1W Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 16.5V Id - Continuous Drain Current: 500mA Rds On (Maximum) at Id, Vgs: 1.5Ohm at 300mA, 5V Gate Source Voltage(th) (Maximum) at Id: 1V at 1mA Gate Source Voltage (Maximum): ±10V Input Capacitance (Ciss) (Maximum) at Vds: 250pF at 15V

Manufacturer: Microchip Technology
Win Source Part Number: 1202718-LP0701N3-G
Packaging: Bulk
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: P-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-92
Drive Voltage (Max Rds On, Min Rds On): 2V, 5V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.supertex.com
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA)
Power Dissipation (Maximum): 1W
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 16.5V
Id - Continuous Drain Current: 500mA
Rds On (Maximum) at Id, Vgs: 1.5Ohm at 300mA, 5V
Gate Source Voltage(th) (Maximum) at Id: 1V at 1mA
Gate Source Voltage (Maximum): ±10V
Input Capacitance (Ciss) (Maximum) at Vds: 250pF at 15V

Buy Now
Mosfet, P-Ch, 16.5V, 0.5A, To-92; Channel Type Microchip - 53Y4189 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 16.5V, 0.5A, To-92; Channel Type Microchip
53Y4189
Mosfet, P-Ch, 16.5V, 0.5A, To-92; Channel Type Microchip 53Y4189
MOSFET, P-CH, 16.5V, 0.5A, TO-92; Channel Type:P Channel; Drain Source Voltage Vds:16.5V; Continuous Drain Current Id:500mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:700mV RoHS Compliant: Yes

MOSFET, P-CH, 16.5V, 0.5A, TO-92; Channel Type:P Channel; Drain Source Voltage Vds:16.5V; Continuous Drain Current Id:500mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:700mV RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - LP0701N3-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
LP0701N3-G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs LP0701N3-G
MOSFET P-CH 16.5V 500MA TO92

MOSFET P-CH 16.5V 500MA TO92

Supplier's Site
Transistor: P-MOSFET; unipolar; -16.5V; 1W; TO92; -1.25A - 536-LP0701N3-G - Utmel Electronic Limited
Hong Kong, China
Transistor: P-MOSFET; unipolar; -16.5V; 1W; TO92; -1.25A
536-LP0701N3-G
Transistor: P-MOSFET; unipolar; -16.5V; 1W; TO92; -1.25A 536-LP0701N3-G
Transistor: P-MOSFET; unipolar; -16.5V; 1W; TO92; -1.25A

Transistor: P-MOSFET; unipolar; -16.5V; 1W; TO92; -1.25A

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 16.5V 1.5Ohm

MOSFET 16.5V 1.5Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number LP0701N3-G-ND 278-LP0701N3-G 1202718-LP0701N3-G 53Y4189 LP0701N3-G 536-LP0701N3-G LP0701N3-G
Product Name Single FETs, MOSFETs 16.5V 500MA MOSFET Transistor FETs - Single - LP0701N3-G Mosfet, P-Ch, 16.5V, 0.5A, To-92; Channel Type Microchip Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor: P-MOSFET; unipolar; -16.5V; 1W; TO92; -1.25A MOSFET
Polarity P-Channel P-Channel P-Channel; P-Channel
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) Bag TO-92; SOT3 TO-3; TO-92 TO-92; TO-226-3, TO-92-3 (TO-226AA)
MOSFET Operating Mode Enhancement Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 16.5 volts 16.5 volts -16.5 volts
Transconductance 5.00E-4 kS
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
Single FETs, MOSFETs - AUIRFR4620-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
7 suppliers