Microchip Technology, Inc. Low Noise Wideband Amplifiers LOW-NOISE-AMPLIFIER

Description
MMA085AA is a gallium arsenide (GaAs) monolithic microwave integrated circuit (MMIC) pseudomorphic high-electron-mobili ty transistor (pHEMT) distributed amplifier in die form that operates between DC and 40 GHz. It is ideal for test instrumentation and communications infrastructure applications. The amplifier provides a 16 dB of gain, 3.5 dB noise figure, and 19 dBm of output power at 1 dB gain compression at 20 GHz while requiring only 180 mA from an 6 V supply. Output IP3 is typically 35 dBm. The MMA085AA amplifier features RF I/Os that are internally matched to 50 Ω.
Description
MMA085AA is a gallium arsenide (GaAs) monolithic microwave integrated circuit (MMIC) pseudomorphic high-electron-mobili ty transistor (pHEMT) distributed amplifier in die form that operates between DC and 40 GHz. It is ideal for test instrumentation and communications infrastructure applications. The amplifier provides a 16 dB of gain, 3.5 dB noise figure, and 19 dBm of output power at 1 dB gain compression at 20 GHz while requiring only 180 mA from an 6 V supply. Output IP3 is typically 35 dBm. The MMA085AA amplifier features RF I/Os that are internally matched to 50 Ω.

Suppliers

Company
Product
Description
Supplier Links
Low Noise Wideband Amplifiers - LOW-NOISE-AMPLIFIER - Microchip Technology, Inc.
Chandler, AZ, United States
Low Noise Wideband Amplifiers
LOW-NOISE-AMPLIFIER
Low Noise Wideband Amplifiers LOW-NOISE-AMPLIFIER
MMA085AA is a gallium arsenide (GaAs) monolithic microwave integrated circuit (MMIC) pseudomorphic high-electron-mobili ty transistor (pHEMT) distributed amplifier in die form that operates between DC and 40 GHz. It is ideal for test instrumentation and communications infrastructure applications. The amplifier provides a 16 dB of gain, 3.5 dB noise figure, and 19 dBm of output power at 1 dB gain compression at 20 GHz while requiring only 180 mA from an 6 V supply. Output IP3 is typically 35 dBm. The MMA085AA amplifier features RF I/Os that are internally matched to 50 Ω.

MMA085AA is a gallium arsenide (GaAs) monolithic microwave integrated circuit (MMIC) pseudomorphic high-electron-mobility transistor (pHEMT) distributed amplifier in die form that operates between DC and 40 GHz. It is ideal for test instrumentation and communications infrastructure applications. The amplifier provides a 16 dB of gain, 3.5 dB noise figure, and 19 dBm of output power at 1 dB gain compression at 20 GHz while requiring only 180 mA from an 6 V supply. Output IP3 is typically 35 dBm. The MMA085AA amplifier features RF I/Os that are internally matched to 50 Ω.

Supplier's Site

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number LOW-NOISE-AMPLIFIER
Product Name Low Noise Wideband Amplifiers
Package Type ['N/A']
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2449825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOP; MSOP; MSOP-8
View Details
Analog - MTLT1011AQD8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Comparators
View Details
 - 54LS28/BDA - Rochester Electronics
Rochester Electronics
Specs
Device Type Buffer; StndLgc
Package Type CFP14
View Details