Microchip Technology, Inc. RF Small Signal Transistor MOSFET LND150N8-G

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Small Signal Transistor MOSFET - LND150N8-G - Richardson RFPD
Downers Grove, IL, United States
RF Small Signal Transistor MOSFET
LND150N8-G
RF Small Signal Transistor MOSFET LND150N8-G
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Singapore, Singapore
500V 30MA SOT89 MOSFET Transistor
278-LND150N8-G
500V 30MA SOT89 MOSFET Transistor 278-LND150N8-G
MOSFET N-CH 500V 30MA SOT89-3 Product overview: LND150N8-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 30MA, SOT89. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 30MA, SOT89, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-LND150N8-G can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 30MA SOT89-3 Product overview: LND150N8-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 30MA, SOT89. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 30MA, SOT89, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-LND150N8-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 8293253 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8293253
MOSFETs 8293253
MOSFET Trans, N-Ch, 500V, 30mA, SOT-89

MOSFET Trans, N-Ch, 500V, 30mA, SOT-89

Supplier's Site
MOSFETs - 8293253P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8293253P
MOSFETs 8293253P
MOSFET Trans, N-Ch, 500V, 30mA, SOT-89

MOSFET Trans, N-Ch, 500V, 30mA, SOT-89

Supplier's Site
MOSFETs - 1785275 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1785275
MOSFETs 1785275
MOSFET Trans, N-Ch, 500V, 30mA, SOT-89

MOSFET Trans, N-Ch, 500V, 30mA, SOT-89

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - LND150N8-G - 1055943-LND150N8-G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - LND150N8-G
1055943-LND150N8-G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - LND150N8-G 1055943-LND150N8-G
Manufacturer: Microchip Technology Win Source Part Number: 1055943-LND150N8-G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Depletion Mode Polarity: N-Channel Power Dissipation (Max): 1.6W (Ta) Family Name: LND150N8 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 0V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-89-3 Dimension: TO-243AA Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 30mA (Tj) Max Input Capacitance: 10pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1000 Ohm @ 500μA, 0V Introduction Date: June 12, 1998 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1055943-LND150N8-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Depletion Mode
Polarity: N-Channel
Power Dissipation (Max): 1.6W (Ta)
Family Name: LND150N8
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 0V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89-3
Dimension: TO-243AA
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 30mA (Tj)
Max Input Capacitance: 10pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1000 Ohm @ 500μA, 0V
Introduction Date: June 12, 1998
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - LND150N8-GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
LND150N8-GDKR-ND
Single FETs, MOSFETs LND150N8-GDKR-ND
N-Channel 500V 30mA (Tj) 1.6W (Ta) Surface Mount SOT-89-3

N-Channel 500V 30mA (Tj) 1.6W (Ta) Surface Mount SOT-89-3

Buy Now Datasheet
Single FETs, MOSFETs - LND150N8-GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
LND150N8-GCT-ND
Single FETs, MOSFETs LND150N8-GCT-ND
N-Channel 500V 30mA (Tj) 1.6W (Ta) Surface Mount SOT-89-3

N-Channel 500V 30mA (Tj) 1.6W (Ta) Surface Mount SOT-89-3

Buy Now Datasheet
Single FETs, MOSFETs - LND150N8-GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
LND150N8-GTR-ND
Single FETs, MOSFETs LND150N8-GTR-ND
N-Channel 500V 30mA (Tj) 1.6W (Ta) Surface Mount SOT-89-3

N-Channel 500V 30mA (Tj) 1.6W (Ta) Surface Mount SOT-89-3

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 500V 1KOhm

MOSFET 500V 1KOhm

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - LND150N8-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
LND150N8-G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs LND150N8-G
MOSFET N-CH 500V 30MA SOT89-3

MOSFET N-CH 500V 30MA SOT89-3

Supplier's Site
Mosfet, N-Ch, 500V, 0.03A, Sot-89; Channel Type Microchip - 67X5309 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 500V, 0.03A, Sot-89; Channel Type Microchip
67X5309
Mosfet, N-Ch, 500V, 0.03A, Sot-89; Channel Type Microchip 67X5309
MOSFET, N-CH, 500V, 0.03A, SOT-89; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:30mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:0V; Gate Source Threshold Voltage Max:- RoHS Compliant: Yes

MOSFET, N-CH, 500V, 0.03A, SOT-89; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:30mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:0V; Gate Source Threshold Voltage Max:- RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N-Ch, 500V, 0.03A, Sot-89; Channel Type Microchip - 41AH8428 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 500V, 0.03A, Sot-89; Channel Type Microchip
41AH8428
Mosfet, N-Ch, 500V, 0.03A, Sot-89; Channel Type Microchip 41AH8428
MOSFET, N-CH, 500V, 0.03A, SOT-89; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:30mA; Rds(on) Test Voltage:0V; Gate Source Threshold Voltage Max:-; Power Dissipation:1.6W; No. of Pins:3Pins RoHS Compliant: Yes

MOSFET, N-CH, 500V, 0.03A, SOT-89; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:30mA; Rds(on) Test Voltage:0V; Gate Source Threshold Voltage Max:-; Power Dissipation:1.6W; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number LND150N8-G 278-LND150N8-G 8293253 8293253P 1055943-LND150N8-G LND150N8-GDKR-ND LND150N8-G LND150N8-G 67X5309 41AH8428
Product Name RF Small Signal Transistor MOSFET 500V 30MA SOT89 MOSFET Transistor MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - LND150N8-G Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 500V, 0.03A, Sot-89; Channel Type Microchip Mosfet, N-Ch, 500V, 0.03A, Sot-89; Channel Type Microchip
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Depletion Depletion Depletion
V(BR)DSS 500 volts 500 volts
Transconductance 1.00E-6 kS
PD 1.6 milliwatts 1600 milliwatts 1600 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

1200V MOSFET Transistor - 278-AIMW120R060M1HXKSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 150 milliwatts
View Details
7 suppliers
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 3.5 GHz, 55 Watt, 28 V GaN RF Power Transistor - T2G4005528-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16 dB
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details