Manufacturer: Microchip Technology
Win Source Part Number: 071571-LMC7101AIM5TR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.3 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 110μV
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 12 V, ±1.35 V to 6 V
Operating Supply Current: 800μA
Channel Output Current: 300mA
Gain Bandwidth Product (GBP): 500kHz
Alternative Parts (Cross-Reference): LMC7101AIM5X; LMC7101BIM5; LMC7101BIM5TX;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Communications & Networking, Portable Devices, Automotive
IC OPAMP GP 500KHZ RRO SOT23-5 Product overview: LMC7101AIM5TR from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500KHZ, SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 500KHZ, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC7101AIM5TR can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers |
| Product Number | 071571-LMC7101AIM5TR | 687-LMC7101AIM5TR |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC7101AIM5TR | 500KHZ SOT23 Operational Amplifier IC |
| Supply Voltage (VS) | 2.7 to 12 volts | |
| Source Current (IS) | 0.8000 milliamps | |
| VOS | 0.1100 millivolts | |
| IBIAS | 1.00E-6 µA | |
| GBW | 0.5000 MHz |