LM4040DYM3-2.5-TR -- VOLTAGE REFERENCE
Microchip Technology, Inc.
Voltage Reference
LM4040DYM3-2.5-TR
Description
IC VREF SHUNT 1% SOT23-3
Description
IC VREF SHUNT 1% SOT23-3
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Linear Voltage Regulators |
|
Product Number
|
LM4040DYM3-2.5-TR |
|
Product Name
|
Voltage Reference |
|
Output Voltage Type
|
Fixed
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Package Type
SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
IOUT
1 amps
VIN
4.5 to 5.5 volts
View Details
Regulator Type
Low Dropout
Special Features
Shutdown (Inhibit) Pin; Shutdown
IOUT
0.3000 amps
View Details
Package Type
Other; TO-252-3-L1
IOUT
1.5 amps
IQ
0.0060 amps
View Details
Package Type
Other; 28-VFQFN Exposed Pad
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details