Microchip Technology, Inc. PMIC - PMIC - Voltage Reference - LM4040CYM3-2.5-TR LM4040CYM3-2.5-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 113828-LM4040CYM3-2. 5-TR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 35μVrms Current - Cathode: 65μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.5V Alternative Parts (Cross-Reference): LM4040CEM3-2.5/NOPB; LM4040CIM3-2.5; LM4040CYM3-2.5-TR; ZR404005F25TC; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 113828-LM4040CYM3-2. 5-TR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 35μVrms Current - Cathode: 65μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.5V Alternative Parts (Cross-Reference): LM4040CEM3-2.5/NOPB; LM4040CIM3-2.5; LM4040CYM3-2.5-TR; ZR404005F25TC; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LM4040CYM3-2.5-TR - 113828-LM4040CYM3-2.5-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040CYM3-2.5-TR
113828-LM4040CYM3-2.5-TR
PMIC - PMIC - Voltage Reference - LM4040CYM3-2.5-TR 113828-LM4040CYM3-2.5-TR
Manufacturer: Microchip Technology Win Source Part Number: 113828-LM4040CYM3-2. 5-TR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 35μVrms Current - Cathode: 65μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.5V Alternative Parts (Cross-Reference): LM4040CEM3-2.5/NOPB; LM4040CIM3-2.5; LM4040CYM3-2.5-TR; ZR404005F25TC; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 113828-LM4040CYM3-2.5-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 35μVrms
Current - Cathode: 65μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.5V
Alternative Parts (Cross-Reference): LM4040CEM3-2.5/NOPB; LM4040CIM3-2.5; LM4040CYM3-2.5-TR; ZR404005F25TC;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Reference - 576-1046-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
576-1046-6-ND
Voltage Reference 576-1046-6-ND
Shunt Voltage Reference IC Fixed 2.5V V ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.5V V ±0.5% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 576-1046-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
576-1046-1-ND
Voltage Reference 576-1046-1-ND
Shunt Voltage Reference IC Fixed 2.5V V ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.5V V ±0.5% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 576-1046-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
576-1046-2-ND
Voltage Reference 576-1046-2-ND
Shunt Voltage Reference IC Fixed 2.5V V ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.5V V ±0.5% 15mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-LM4040CYM3-2.5-TR
SOT23 Precision Voltage Reference IC 693-LM4040CYM3-2.5-TR
IC VREF SHUNT 0.5% SOT23-3 Product overview: LM4040CYM3-2.5-TR from Microchip Technology is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040CYM3-2.5-T R can be used for catalog matching and distributor lookup.

IC VREF SHUNT 0.5% SOT23-3 Product overview: LM4040CYM3-2.5-TR from Microchip Technology is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040CYM3-2.5-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Reference - LM4040CYM3-2.5-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040CYM3-2.5-TR
PMIC - Voltage Reference LM4040CYM3-2.5-TR
IC VREF SHUNT 0.5% SOT23-3

IC VREF SHUNT 0.5% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040CYM3-2.5-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040CYM3-2.5-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040CYM3-2.5-TR
IC VREF SHUNT 0.5% SOT23-3

IC VREF SHUNT 0.5% SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
LM4040CYM3-2.5-TR
Voltage References LM4040CYM3-2.5-TR
Voltage References Shunt Voltage Reference, 2.5V, 0.5% Accuracy, 100ppm/deg

Voltage References Shunt Voltage Reference, 2.5V, 0.5% Accuracy, 100ppm/deg

Buy Now Datasheet
Voltage Ref, Shunt, 2.5V, Sot-23-3; Voltage Reference Type Microchip - 64AH3852 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 2.5V, Sot-23-3; Voltage Reference Type Microchip
64AH3852
Voltage Ref, Shunt, 2.5V, Sot-23-3; Voltage Reference Type Microchip 64AH3852
VOLTAGE REF, SHUNT, 2.5V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM4040 Series; Reference Voltage:2.5V; Initial Accuracy:0.5%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 2.5V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM4040 Series; Reference Voltage:2.5V; Initial Accuracy:0.5%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Reference - LM4040CYM3-2.5-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4040CYM3-2.5-TR
Voltage Reference LM4040CYM3-2.5-TR
Shunt Voltage Reference IC Fixed 2.5V V ±0.5% 15 mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.5V V ±0.5% 15 mA SOT-23-3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 113828-LM4040CYM3-2.5-TR 576-1046-6-ND 693-LM4040CYM3-2.5-TR LM4040CYM3-2.5-TR LM4040CYM3-2.5-TR LM4040CYM3-2.5-TR 64AH3852 LM4040CYM3-2.5-TR
Product Name PMIC - PMIC - Voltage Reference - LM4040CYM3-2.5-TR Voltage Reference SOT23 Precision Voltage Reference IC PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References Voltage Ref, Shunt, 2.5V, Sot-23-3; Voltage Reference Type Microchip Voltage Reference
Package Type SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; Tape & Reel (TR) Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23 SOT23; Other; TO-236-3, SC-59, SOT-23-3
Life Cycle Stage Active Active Active
TC 100 ppm/C 100 ppm/C 100 ppm/C 100 ppm/C
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS124S08IRHBR - 806272-ADS124S08IRHBR - Win Source Electronics
Specs
Package Type Other; 32-VFQFN Exposed Pad
VIN 2.7 to 3.6 volts
Operating Temperature -50 to 125 C (-58 to 257 F)
View Details
Analog - MTLT1019QH-5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
PMIC - Voltage Reference - ADR520ART-REEL7 - Lingto Electronic Limited
Specs
Type Shunt / Zener
View Details
IC VREF GEN 12CH TFT-LCD 28-TSSO - 391-EL5325AIREZ-T13 - Utmel Electronic Limited
Specs
Package Type Other; TSSOP
Life Cycle Stage Active
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details