Microchip Technology, Inc. Voltage Reference LM4040CIM3-4.1-TR

Description
Shunt Voltage Reference IC Fixed 4.096V V ±0.5% 15mA SOT-23-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Fixed 4.096V V ±0.5% 15mA SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - LM4040CIM3-4.1ML-TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4040CIM3-4.1ML-TR-ND
Voltage Reference LM4040CIM3-4.1ML-TR-ND
Shunt Voltage Reference IC Fixed 4.096V V ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 4.096V V ±0.5% 15mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM4040CIM3-4.1-TR - 119122-LM4040CIM3-4.1-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040CIM3-4.1-TR
119122-LM4040CIM3-4.1-TR
PMIC - PMIC - Voltage Reference - LM4040CIM3-4.1-TR 119122-LM4040CIM3-4.1-TR
Manufacturer: Microchip Technology Win Source Part Number: 119122-LM4040CIM3-4. 1-TR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 80μVrms Current - Cathode: 73μA Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 4.096V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Application Field: Used in Test & Measurement, Power Management, Sensing & Instrumentation, Automation & Process Control, Audio, Automotive, Portable Devices

Manufacturer: Microchip Technology
Win Source Part Number: 119122-LM4040CIM3-4.1-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 80μVrms
Current - Cathode: 73μA
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 4.096V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Application Field: Used in Test & Measurement, Power Management, Sensing & Instrumentation, Automation & Process Control, Audio, Automotive, Portable Devices

Buy Now Datasheet
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-LM4040CIM3-4.1-TR
SOT23 Precision Voltage Reference IC 693-LM4040CIM3-4.1-TR
IC VREF SHUNT 0.5% SOT23-3 Product overview: LM4040CIM3-4.1-TR from Microchip Technology is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040CIM3-4.1-T R can be used for catalog matching and distributor lookup.

IC VREF SHUNT 0.5% SOT23-3 Product overview: LM4040CIM3-4.1-TR from Microchip Technology is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040CIM3-4.1-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - LM4040CIM3-4.1-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4040CIM3-4.1-TR
Voltage Reference LM4040CIM3-4.1-TR
Shunt Voltage Reference IC Fixed 4.096V V ±0.5% 15 mA SOT-23-3

Shunt Voltage Reference IC Fixed 4.096V V ±0.5% 15 mA SOT-23-3

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Reference - LM4040CIM3-4.1-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Voltage Reference
LM4040CIM3-4.1-TR
Integrated Circuits (ICs) - PMIC - Voltage Reference LM4040CIM3-4.1-TR
IC VREF SHUNT 0.5% SOT23-3

IC VREF SHUNT 0.5% SOT23-3

Supplier's Site
PMIC - Voltage Reference - LM4040CIM3-4.1-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040CIM3-4.1-TR
PMIC - Voltage Reference LM4040CIM3-4.1-TR
IC VREF SHUNT 0.5% SOT23-3

IC VREF SHUNT 0.5% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040CIM3-4.1ML-TR-ND 119122-LM4040CIM3-4.1-TR 693-LM4040CIM3-4.1-TR LM4040CIM3-4.1-TR LM4040CIM3-4.1-TR LM4040CIM3-4.1-TR
Product Name Voltage Reference PMIC - PMIC - Voltage Reference - LM4040CIM3-4.1-TR SOT23 Precision Voltage Reference IC Voltage Reference Integrated Circuits (ICs) - PMIC - Voltage Reference PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
Package Type Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 Other; Tape & Reel (TR) SOT23; Other; TO-236-3, SC-59, SOT-23-3 SOT23
TC 100 ppm/C 100 ppm/C 100 ppm/C 100 ppm/C
Accuracy 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
PMIC - PMIC - Voltage Reference - LM113H - 071008-LM113H - Win Source Electronics
Specs
Package Type Other; TO-46-2, Metal Can
Life Cycle Stage Obsolete(EOL)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
PMIC - Voltage Reference - ADR435AR - Lingto Electronic Limited
Specs
Package Type SOIC
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details